- Trained on our vast library of engineering resources.
loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
IEEE INFORMATION - INFORMATION GRAPHICS: A COMPRHENSIVE ILLUSTRATED REFERENCE
IEEE
A description is not available for this item.
J2540/2S_202012 - ITIS Phrase Lists (International Traveler Information Systems)™ SET File
December 6, 2020 - SAE International

You may also be interested in: ITIS Phrase Lists (International Traveler Information Systems)™ the J2540/2 PDF ITIS Phrase Lists (International Traveler Information Systems)™ J2540/2 ASN file that includes the ASN file (ZIP format) - download purchase only.

J2540/2A_202012 - ITIS Phrase Lists (International Traveler Information Systems)™ ASN File
December 6, 2020 - SAE International

You may also be interested in: ITIS Phrase Lists (International Traveler Information Systems)™ the J2540/2 PDF ITIS Phrase Lists (International Traveler Information Systems)™ Set includes the J2540/2 ASN file and the J2540/2 PDF (ZIP format) - download purchase...

ISO/IEC 20919 - Information technology - Linear Tape File System (LTFS) Format Specification
April 1, 2016 - ISO

This document defines the LTFS Format requirements for interchanged media that claims LTFS compliance. Those requirements are specified as the size and sequence of data blocks and file marks on the media, the content and form of special data constructs (the LTFS Label and LTFS Index), and...

ISO/IEC 24775-5 - Information technology — Storage management — Part 5: File systems
March 1, 2021 - ISO

The Filesystems part of the Storage Management Technical Specification defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support and access to file data. In addition, it provides documentation of component profiles...

ANSI INCITS 388.4 - Information Technology – Storage Management – Part 4: File Systems
February 11, 2011 - ANSI

The Filesystems Part of the Storage Management Technical Specification defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support and access to file data. In addition, it provides documentation of component profiles...

DS/ISO/IEC 24775-5 - Information technology – Storage management – Part 5: File systems
January 19, 2015 - DS

This part of ISO/IEC 24775 defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support and access to file data. In addition, it provides documentation of component profiles (or subprofiles) that deal with filesystems...

CSA ISO/IEC 23001-14 - Information technology — MPEG systems technologies — Part 14: Partial file format
January 1, 2020 - CSA

This document specifies the partial file format, which is a generic format for describing file partially received over lossy communication channels. This format contains the correctly received data, missing block identification, and repair information such as location of the...

CSA ISO/IEC TR 19566-1 - Information technology - JPEG Systems - Part 1: Packaging of information using codestreams and file formats
January 1, 2018 - CSA

This part of ISO/TR 19566 describes common elements of a system layer for JPEG standards, referred to as JPEG Systems. This part of ISO/TR 19566 describes the common architecture of file formats and codestream formats used in JPEG standards. It is intended that all future...

ISO/IEC TR 19566-1 - Information technology - JPEG Systems - Part 1: Packaging of information using codestreams and file formats
March 15, 2016 - ISO

This part of ISO/TR 19566 describes common elements of a system layer for JPEG standards, referred to as JPEG Systems. This part of ISO/TR 19566 describes the common architecture of file formats and codestream formats used in JPEG standards. It is intended that all future...

AA-S-300 - SHELF, FILING
NPFC
A description is not available for this item.
CSA Z243.183 - Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification
January 1, 1989 - CSA

IS0 8571-4 consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which supports the external file service. For each of these, IS0 8571 -4 includes a formal...

BS ISO/IEC 20919 - Information technology — Linear Tape File System (LTFS) Format Specification
April 30, 2016 - BSI
A description is not available for this item.
DS/ISO 8571-4 - Information processing systems - Open systems interconnection - File transfer, access and management - Part 4: File Protocol Specification
October 31, 1989 - DS

The standard consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which supports the external file service; c) the definition (in section five) of the abstract...

Advertisement