loading
J518/2_202312 - Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
December 26, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also...

AS27850-13 - AS27850-899 Nut, Self-Locking, Shank, Flange Restrained
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

AS44708-5 - AS44708-714 Nut, Self-Locking, Shank, Flange Restrained
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

AS95234/3A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, SQUARE FLANGE, BOX MOUNT, REAR, NO ACCESSORY THREAD
November 15, 2023 - SAE International
A description is not available for this item.
AS95234/2A - CONNECTOR, RECEPTACLE, SQUARE FLANGE, REVERSE BAYONET COUPLING, BOX MOUNT, FRONT, NO ACCESSORY THREAD
November 15, 2023 - SAE International
A description is not available for this item.
AS95234/4A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, SQUARE FLANGE, PANEL MOUNT, FRONT, WITH ACCESSORY THREAD
October 13, 2023 - SAE International
A description is not available for this item.
AS95234/5A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, SQUARE FLANGE, PANEL MOUNT, REAR, WITH ACCESSORY THREAD
October 11, 2023 - SAE International
A description is not available for this item.
AS4847B - Shank Nuts, Captive Blind Fastener, Mating Retaining Flange, Design Standard For
May 10, 2023 - SAE International

This design standard provides information on the use of self-locking shank nuts, thread sizes .1640-36 through .3750-24, together with details of flange hole and abutment shoulder for their installation.

AS14238E - BUSHING, SLEEVE FLANGED, PRESS FIT, REAM TYPE
October 6, 2023 - SAE International
A description is not available for this item.
ASTM D5421-23 - Standard Specification for Contact Molded "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Flanges
May 1, 2023 - ASTM International

This specification covers the requirements for materials, workmanship, performance, and dimensions of circular contact-molded "fiberglass" (glass fiber reinforced thermosetting resin) flanges for use in pipe systems and tank nozzles. This specification does not address flange design...

ASTM F145-72(2023) - Standard Practice for Evaluating Flat-Faced Gasketed Joint Assemblies
April 1, 2023 - ASTM International

4.1 Gasket compressions produced by bolt loads in a flanged joint are important in the application engineering of a joint assembly. They are related to the ability of a gasket to seal, to maintain tightness on assembly bolts, and to a variety of other gasket properties that determine the...

ASTM F1106-87(2023) - Standard Specification for Warping Heads, Rope Handling (Gypsy Head, Capstan Head)
July 1, 2023 - ASTM International

1.1 This specification covers warping heads used with windlass, winch, and capstan drive units to pull rope on board ships. Warping heads are primarily for use with fiber rope, natural, or synthetic. 1.2 Warping heads with external ribs or whelps on the barrel, notched flanges, attached...

ASTM D7800/D7800M-23 - Standard Test Method for Determination of Elemental Sulfur in Natural Gas
June 1, 2023 - ASTM International

5.1 Elemental sulfur impacts the quality of pipeline natural gas and deposits on pipeline flanges, fittings and valves, thereby impacting their performance. Natural gas suppliers and distributers require a standardized test method for measuring elemental sulfur. Some government regulators...

ASTM F1276-23 - Standard Test Method for Creep Relaxation of Laminated Composite Gasket Materials
April 1, 2023 - ASTM International

4.1 This test method is designed to compare related materials under controlled conditions and their ability to maintain a given compressive stress as a function of time. A portion of the torque loss on the bolted flange is a result of creep relaxation. Torque loss can also be caused by...

J518/1_202303 - Hydraulic Flange Tube, Pipe, and Hose Connections Four-Screw Flange Connection - Part 1: 3.5 to 35 MPa (Code 61)
March 1, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 61 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also...

ASTM F1087-02(2023) - Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
April 1, 2023 - ASTM International

3.1 Gasket materials undergo several processing steps from point of manufacture to installation in a flange. Many applications require close control of dimensional change. An accurate test method for determining the relative stability of various materials is needed for design and quality...

ASTM A961/A961M-23 - Standard Specification for Common Requirements for Steel Flanges, Forged Fittings, Valves, and Parts for Piping Applications
May 1, 2023 - ASTM International

1.1 This specification covers a group of common requirements that shall apply to steel flanges, forged fittings, valves, and parts for piping applications under any of the following individual product specifications: Title of Specification ASTM Designation Forgings, Carbon Steel, for Piping...

ASTM D2466-23 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
July 1, 2023 - ASTM International

1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now covered by...

ASTM F1311-90(2023) - Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
May 1, 2023 - ASTM International

This specification provides design and construction criteria for large diameter flanges for use in high temperature, low pressure service such as internal combustion engine exhaust and forced ventilation systems. The flanges shall be classified according to types as follows: Type I...

ASTM F336-02(2023) - Standard Practice for Design and Construction of Nonmetallic Enveloped Gaskets for Corrosive Service
April 1, 2023 - ASTM International

3.1 The gaskets covered by this practice can be used on, but are not limited to, equipment constructed of the following materials: (a) stoneware, (b) glass and glass-lined, (c) tantalum (solid and lined), (d) titanium (solid and lined or clad), (e) zirconium (solid and lined or clad), (f) silver...

Advertisement