This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also...
Scope is unavailable.
Scope is unavailable.
This design standard provides information on the use of self-locking shank nuts, thread sizes .1640-36 through .3750-24, together with details of flange hole and abutment shoulder for their installation.
This specification covers the requirements for materials, workmanship, performance, and dimensions of circular contact-molded "fiberglass" (glass fiber reinforced thermosetting resin) flanges for use in pipe systems and tank nozzles. This specification does not address flange design...
4.1 Gasket compressions produced by bolt loads in a flanged joint are important in the application engineering of a joint assembly. They are related to the ability of a gasket to seal, to maintain tightness on assembly bolts, and to a variety of other gasket properties that determine the...
1.1 This specification covers warping heads used with windlass, winch, and capstan drive units to pull rope on board ships. Warping heads are primarily for use with fiber rope, natural, or synthetic. 1.2 Warping heads with external ribs or whelps on the barrel, notched flanges, attached...
5.1 Elemental sulfur impacts the quality of pipeline natural gas and deposits on pipeline flanges, fittings and valves, thereby impacting their performance. Natural gas suppliers and distributers require a standardized test method for measuring elemental sulfur. Some government regulators...
4.1 This test method is designed to compare related materials under controlled conditions and their ability to maintain a given compressive stress as a function of time. A portion of the torque loss on the bolted flange is a result of creep relaxation. Torque loss can also be caused by...
This SAE Standard covers general and dimensional specifications for the Code 61 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also...
3.1 Gasket materials undergo several processing steps from point of manufacture to installation in a flange. Many applications require close control of dimensional change. An accurate test method for determining the relative stability of various materials is needed for design and quality...
1.1 This specification covers a group of common requirements that shall apply to steel flanges, forged fittings, valves, and parts for piping applications under any of the following individual product specifications: Title of Specification ASTM Designation Forgings, Carbon Steel, for Piping...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now covered by...
This specification provides design and construction criteria for large diameter flanges for use in high temperature, low pressure service such as internal combustion engine exhaust and forced ventilation systems. The flanges shall be classified according to types as follows: Type I...
3.1 The gaskets covered by this practice can be used on, but are not limited to, equipment constructed of the following materials: (a) stoneware, (b) glass and glass-lined, (c) tantalum (solid and lined), (d) titanium (solid and lined or clad), (e) zirconium (solid and lined or clad), (f) silver...