loading
DSF/ISO/DIS 11117 - Gas cylindersValve protection caps, guards and shrouds – Design, construction and tests
DS

This document specifies the requirements for valve protection caps, valve guards and shrouds used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps, valve guards or shrouds are some of the options available to protect...

DSF/PREN ISO 11117 - Gas cylindersValve protection caps, guards and shrouds – Design, construction and tests (ISO/DIS 11117:2018)
DS

This document specifies the requirements for valve protection caps, valve guards and shrouds used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps, valve guards or shrouds are some of the options available to protect...

DSF/FPREN ISO 11117 - Gas cylindersValve protection caps, guards and shrouds – Design, construction and tests (ISO/FDIS 11117:2019)
DS

This document specifies the requirements for valve protection caps, valve guards and shrouds used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps, valve guards or shrouds are some of the options available to protect...

ISO 11117 - Gas cylindersValve protection caps and guards — Design, construction and tests
November 1, 2019 - ISO

This document specifies the requirements for valve protection caps and valve guards used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps and valve guards are some of the options available to protect cylinder...

DIN EN ISO 12209 - Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO 12209:2013 + Amd 1:2016, Corrected version 2017-03) (includes Amendment :2016)
May 1, 2017 - DIN

This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both; the connection and its components and includes basic dimensions....

BS EN 849 - Transportable Gas Cylinders - Cylinder Valves - Specification and Type Testing
March 15, 1997 - BSI

Specifies requirements and methods of test for type approval of hand wheel or key operated valves for use on gas cylinders up to 150 l water capacity. It is not applicable to valves for use on breathing equipment, fire extingushers, cryogenic equipment or LPG equipment.

DIN 477-1 - Gas cylinder valves for cylinder test pressures up to and including 300 bar - Part 1: Valve inlet and outlet connections
June 1, 2012 - DIN

This standard applies to cylinder valves according to DIN EN ISO 10297 for compressed, liquefied and dissolved gases. This standard specifies the requirements for inlet and outlet connections of cylinder valves rated for cylinder test pressures up to and...

DS/EN ISO 14246 - Gas cylinders - Cylinder valves - Manufacturing tests and examinations
August 4, 2014 - DS

This International Standard specifies the procedures and acceptance criteria for manufacturing testing and examination of cylinder valves that have been manufactured to achieve type approval. This International Standard is applicable to cylinder valves and...

BS EN ISO 12209 - Gas cylinders – Outlet connections for gas cylinder valves for compressed breathable air
September 30, 2013 - BSI
A description is not available for this item.
Advertisement