- Trained on our vast library of engineering resources.
loading
ARP1705C - Coaxial Test Procedure to Measure the RF Shielding Characteristics of EMI Gasket Materials
June 24, 2022 - SAE International

The purpose of this procedure is to establish a technique for reliably and repeatedly measuring the RF shielding characteristics of EMI gasket materials and EMI gaskets against various joint surfaces. The procedure is also used to test the reliability of the gasketed joint...

ASTM D1330-04(2022) - Standard Specification for Rubber Sheet Gaskets
October 1, 2022 - ASTM International

This specification covers gaskets cut from sheet rubber that are intended for general gasket applications on water, air, and low-pressure steam. The rubber sheet gasket covered by this specification are not intended for use with oils and strong acids. Compounds furnished under...

AMS7361A - Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature Tg -67 °F (-55 °C), 75 to 85 Type M Hardness for Seals in Hydraulic Systems
October 13, 2022 - SAE International

This specification covers an ethylene propylene rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications.

AS35769C - GASKET, METALLIC, ENCASED, ANNULAR, COPPER
December 13, 2021 - SAE International

THIS STANDARD ESTABLISHES THE DIMENSIONAL AND VISUAL QUALITY REQUIREMENTS, LOT REQUIREMENTS, AND PACKAGING AND LABELLING REQUIREMENTS FOR METALLIC-ENCASED COPPER GASKETS MANUFACTURED PER AMS-HH-G-101 TYPE III - STYLE J. IT SHALL BE USED FOR PROCUREMENT PURPOSES.

ASTM A1105-17(2022) - Standard Specification for Corrugated Steel Manhole Assemblies
November 1, 2022 - ASTM International

This specification covers products used in the assembly and construction of circular reinforced corrugated steel manholes for sewer and water works. Requirements are specified for the manufacture and purchase of: steel sheet for manhole structure(s) pipe, steel sheet for coupling bands, rivets,...

AMS7287A - Fluorocarbon Elastomer (FKM) High Temperature/HTS Oil Resistant/Fuel Resistant Low Compression Set/70 to 80 Hardness, Low Temperature Tg -22 °F (-30 °C), for Seals in Oil/Fuel/Specific Hydraulic Systems
September 8, 2022 - SAE International

This specification covers a high temperature, compression set, and fluid resistant fluorocarbon (FKM) elastomer in the form of molded O-rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing,...

ASTM D5571-22 - Standard Test Method for Environmental Stress Crack Resistance (ESCR) of Plastic Tight-head Drums Not Exceeding 60 Gal (227 L) in Rated Capacity
October 1, 2022 - ASTM International

1.1 This test method provides an indication of the environmental stress crack resistance of plastic tight-head drums as a summation of the effects of container design, resin, manufacturing conditions, field performance, and other factors. 1.2 This test method may be used to evaluate a plastic...

ASTM C1103-22 - Standard Practice for Joint Acceptance Testing of Installed Precast Concrete Pipe Sewer Lines
October 1, 2022 - ASTM International

1.1 This practice covers procedures for testing the joints of installed precast concrete pipe sewer lines, when using either air or water under low pressure to demonstrate the integrity of the joint and the construction procedures. This practice is used for testing precast concrete sewer lines...

AMSP5315C - Rubber: Acrylonitrile-Butadiene (NBR) Fuel-Resistant 60 - 70 Type A Hardness
August 5, 2022 - SAE International

This specification covers an acrylonitrile-butadiene (NBR) rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications.

AS35769B - GASKET, METALLIC, ENCASED, ANNULAR, COPPER
October 15, 2021 - SAE International

THIS STANDARD ESTABLISHES THE DIMENSIONAL AND VISUAL QUALITY REQUIREMENTS, LOT REQUIREMENTS, AND PACKAGING AND LABELLING REQUIREMENTS FOR METALLIC-ENCASED COPPER GASKETS MANUFACTURED PER AMS-HH-G-101 TYPE III - STYLE J. IT SHALL BE USED FOR PROCUREMENT PURPOSES.

ASTM C76-22a - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
September 1, 2022 - ASTM International

This specification covers reinforced concrete culvert, storm drain, and sewer pipe. The pipe manufactured with this specification shall be of five classes: Class I, Class II, Class III, Class IV, and Class V. The strength requirements for each class are specified. The reinforced concrete shall...

ASTM C76M-22a - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
September 1, 2022 - ASTM International

This specification covers reinforced concrete culvert, storm drain, and sewer pipe. The pipe manufactured with this specification shall be of five classes: Class I, Class II, Class III, Class IV, and Class V. The strength requirements for each class are specified. The reinforced concrete shall...

ASTM C361-22 - Standard Specification for Reinforced Concrete Low-Head Pressure Pipe
September 1, 2022 - ASTM International

This specification covers reinforced concrete low-head pressure pipe. Acceptability of the pipe in all diameters and classes shall be determined by the results of such material tests. The reinforced concrete shall consist of Portland cement, mineral aggregates, and water, in which steel has been...

ASTM C361M-22 - Standard Specification for Reinforced Concrete Low-Head Pressure Pipe (Metric)
September 1, 2022 - ASTM International

This specification covers reinforced concrete low-head pressure pipe. Acceptability of the pipe in all diameters and classes shall be determined by the results of such material tests. The reinforced concrete shall consist of Portland cement, mineral aggregates, and water, in which steel has been...

AMS3240L - Elastomer: Chloroprene Rubber (CR) Weather Resistant 35 - 45
June 13, 2022 - SAE International

This specification covers a chloroprene rubber (CR) that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes such as window channels, bumper pads, chafing strips, etc. For molded rings, compression seals, molded O-ring cord, and molded-in-place...

AMS3241K - Elastomer: Chloroprene Rubber (CR) Weather Resistant 55 - 65
June 13, 2022 - SAE International

This specification covers a chloroprene (CR) rubber that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes such as window channels, bumper pads, chafing strips, etc. For molded rings, compression seals, molded O-ring cord, and molded-in-place...

AMS3328D - Elastomer: Fluorosilicone Rubber (FVMQ) Fuel and Oil Resistant 35 - 45 Type "A" Durometer Hardness for Products Used in Engine Oil Systems/Fuel Systems
May 24, 2022 - SAE International

This specification covers a fluorosilicone (FVMQ) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification is not to be used for the manufacture of O-rings, molded O-ring cord, or molded in place seals or gaskets for aerospace applications.

ASTM F1499-22 - Standard Specification for Coextruded Composite Drain, Waste, and Vent Pipe (DWV)
July 1, 2022 - ASTM International

1.1 This specification covers coextruded composite drain, waste, and vent pipe (DWV). The pipe is produced in Schedule 40 IPS sizes by a coextrusion die system, in which the concentric layers are formed and combined before exiting the die. 1.1.1 Coextruded composite drain, waste, and vent pipe,...

UL 1285 - Tuyaux et accouplements, polychlorure de vinyle (PVC) et polychlorure de vinyle orienté (PCVO) utilisés dans les systèmes souterrains de lutte contre les incendies
March 21, 2022 - ULSE

012850-000000-000000 1 Scope 1.1 These requirements cover polyvinyl chloride (PVC) pressure pipe, machined couplings, fabricated fittings and gaskets and oriented polyvinyl chloride (PVCO) pressure pipe and gaskets for use in underground fire protection systems and connections to such...

ULC 1285 - Tuyaux et accouplements, polychlorure de vinyle (PVC) et polychlorure de vinyle orienté (PCVO) utilisés dans les systèmes souterrains de lutte contre les incendies
March 21, 2022 - ULSE

012850-000000-000000 1 Scope 1.1 These requirements cover polyvinyl chloride (PVC) pressure pipe, machined couplings, fabricated fittings and gaskets and oriented polyvinyl chloride (PVCO) pressure pipe and gaskets for use in underground fire protection systems and connections to such...

Advertisement