This Japanese Industrial Standard specifies requirements for the vacuum bottles comprising a double-wall vacuum glass vessel (hereafter referred to as an inner bottle), and vacuum bottles comprising a double-wall vacuum stainless steel vessel (hereafter referred to as a...
Compressed Air Systems Wall Chart presents in colorfully illustrated 54" X 46" format the compression and operating principles of the most common types of compressors and examples of applications.
This specification covers the performance, quality, packaging, and marking characteristics of flexible wall covering as a finished product. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are...
This standard specifies test methods for horizontal and vertical glass used in furniture. It applies to both flat and curved glass. The test methods can be applied to furniture in all fields of application from domestic to contract use. The test methods are designed to represent...
This specification covers the performance, quality, packaging, and marking requirements for flexible wall coverings as a finished product. Also included here are wall preparation and covering installation procedures. The manufacturers shall be responsible for thorough testing and...
This standard specifies the connecting dimensions of wall-hung urinals of the socket inlet and spigot outlet types, regardless of the materials used for their manufacture. NOTE: Only the dimensions are compulsory. The shape of the appliance in the figures is for illustration only; it in no...
This part 2 of European Standard EN 976 specifies the requirements for the transportation, site handling, storage and installation of horizontal, cylindrical single wall tanks made of glass reinforced thermosetting resins used for the underground non-pressure storage of liquid...
This European Standard specifies the material, dimensional and performance requirements for factory made precast concrete outer wall elements for chimneys including outer wall fittings. This European Standard covers elements having up to four passages designated to accommodate a...
This European Standard specifies the material, dimensional and performance requirements for factory made precast concrete outer wall elements for chimneys including outer wall fittings. This European Standard covers elements having up to four passages designated to accommodate a...
This specification covers procedures for ultrasonic inspection of thin wall metal tubing of titanium, titanium alloy, and corrosion- and heat-resistant steels and alloys having nominal OD over 0.1875 inch (4.762 mm) with OD to wall thickness ratio of 8 or greater and wall...
This European Standard deals with the requirements, the basic performance criteria and evaluation of conformity for precast elements made of plain, reinforced or prestressed normal weight concrete, used for the construction of retaining walls. The products covered by this European Standard...
This European Standard deals with the requirements, the basic performance criteria and evaluation of conformity for precast elements made of plain, reinforced or prestressed normal weight concrete, used for the construction of retaining walls. The products covered by this European Standard...
This specification covers procedures for ultrasonic inspection of thin wall metal tubing of titanium, titanium alloy, and corrosion and heat resistant steels and alloys having nominal OD over 0.1875 inch (4.762 mm) with OD to wall thickness ratio of 8 or greater and wall...
Asthma is a disease of high prevalence that has shown a trend toward increasing incidence, morbidity, and mortality over the last three decades despite apparently effective drug treatments and increasing awareness of the need for better disease management. Often the inflammatory component of asthma...
1.1 This specification covers resilient wall base. These products are manufactured from rubber or thermoplastic materials, or a combination thereof. Wall base is used to provide a functional, as well as decorative border, between walls and floors. This specification does not...
This specification covers the glass mat gypsum panels described in 1.1.1 - 1.1.3. Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a surface suitable to receive decoration. Glass mat coreboard gypsum panel, and...
This specification covers the glass mat gypsum panels. Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a surface suitable to receive decoration. Glass mat coreboard gypsum panel, and glass mat shaftliner gypsum...
ISO 4065:2018 specifies the relationship between the nominal wall thickness en and the nominal outside diameter dn of thermoplastics pipes. ISO 4065:2018 is applicable to solid-wall thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever...