This Practice provides the detailed purchase descriptions for stainless steel globe valve lag numbers included in PIP Piping Material Specifications and used along with PIP PNSMOUO for the procurement of valves. This Practice also provides a cross reference for stainless steel...
This Practice provides the detailed purchase descriptions for bronze and iron globe valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for bronze and iron...
This Practice provides requirements for suppliers providing carbon steel globe valves included in PIP Pipeline Systems Line Class Material Specifications.
This Practice provides the detailed purchase descriptions for nickel and nickel alloy globe valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for nickel...
This Practice describes the requirements for carbon steel globe valves. Purpose This Practice provides requirements for suppliers providing carbon steel globe valves included in PIP Piping Line Class Material Specifications.
This API standard specifies the requirements for a heavy-duty series of bolted bonnet steel globe valves for petroleum refinery and related applications where corrosion, erosion, and other service conditions would indicate a need for heavy wall sections and large stem diameters. This...
1.1 This specification provides standard dimensions for small bronze globe valves (NPS 1/4 to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size from NPS 1/4 to 2 with threaded and brazed end connections. The valves are...
This Practice describes, in table format, the standard terms used in the drop down menus of the PIP globe valve data sheet appended to this Practice. Purpose This Practice provides a data sheet and standard terms used for specifying globe valves.
This Practice describes the requirements for low and intermediate alloy steel globe valves. Purpose This Practice provides requirements for suppliers providing low and intermediate alloy steel globe valves included in PIP Piping Line Class Material Specifications.
This European Standard specifies the requirements for cast iron globe valves in straight, angle or oblique pattern (see EN 736 2) with flanged or threaded end connections. This European Standard is applicable to cast iron globe valves mainly used for industrial and...
ISO 18139:2017 specifies design, manufacture and test method requirements for cryogenic globe valves for excellent quality leakage stability for use in a very low temperature environment (−50�C to −196�C).
This document specifies design, manufacture and test method requirements for cryogenic globe valves for excellent quality leakage stability for use in a very low temperature environment (−50°C to −196°C).
1.1 This specification provides standard dimensions for small bronze globe valves (NPS 1/4 to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size from NPS 1/4 to 2 with threaded and brazed end connections. The valves are...
This standard specifies requirements for the design, functional characteristics and manufacture of globe valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature
Scope. This specification covers ¼-inch outside diameter (od), union end globe valves with a stem test connection (see 6.2) for use with pressure gage and instrument tubing.
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas (except oxygen gas) and hydraulic systems. These valves may be used for on-off,...