ASTM International - ASTM F1794-97(2021)

Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas) and Hydraulic Systems

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2021
Status: active
Page Count: 7
ICS Code (Ball and plug valves): 23.060.20
scope:

1.1 This specification covers the design, construction, testing, and operating requirements for hand-operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas (except oxygen gas) and hydraulic systems. These valves may be used for on-off, or throttling applications, or both.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in... View More

Document History

ASTM F1794-97(2021)
January 1, 2021
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas) and Hydraulic Systems
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas...
September 1, 2016
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas) and Hydraulic Systems
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas...
May 1, 2010
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas), and Hydraulic Systems
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas...
May 1, 2004
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas), and Hydraulic Systems
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas...
January 1, 1997
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas), and Hydraulic Systems
1.1 This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe style valves for use in...
Advertisement