ASTM International - ASTM F1794-97(2010)
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas), and Hydraulic Systems
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Ball and plug valves): | 23.060.20 |
scope:
1.1 This specification covers the design, construction, testing, and operating requirements for hand-operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas (except oxygen gas) and hydraulic systems. These valves may be used for on-off, and/or throttling applications.
1.2 The values stated in this specification in inch-pound units are to be regarded as the standard. The SI equivalents shown in parenthesis are provided for information only.
abstract:
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in... View More
Document History