ASTM International - ASTM F1794-97

Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas), and Hydraulic Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 6
ICS Code (Ball and plug valves): 23.060.20
scope:

1.1 This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe style valves for use in gas (except oxygen gas), and hydraulic systems. These valves may be used for on-off, and/or throttling applications.

1.2 The values stated in this specification in inch-pounds units are to be regarded as the standard. The SI equivalent shown in parenthesis are provided for information only.

Document History

January 1, 2021
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas) and Hydraulic Systems
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas...
September 1, 2016
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas) and Hydraulic Systems
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas...
May 1, 2010
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas), and Hydraulic Systems
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas...
May 1, 2004
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas), and Hydraulic Systems
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas...
ASTM F1794-97
January 1, 1997
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas), and Hydraulic Systems
1.1 This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe style valves for use in...
Advertisement