This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools fitted with collets (hereinafter "die grinders") intended for grinding and surface finishing and chamfering using mounted points, burrs and files and small wire brushes and other accessories...
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools fitted with collets (hereinafter "die grinders") intended for grinding and surface finishing and chamfering using mounted points, burrs and files and small wire brushes and other accessories...
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools (hereinafter "grinders") intended for grinding and cutting-off with abrasive products, for use on all kinds of materials. The grinders can be powered by compressed air or hydraulic fluid...
ISO 11148-7:2012 specifies safety requirements for hand-held non-electric power tools (hereinafter ""grinders"") intended for grinding and cutting-off with abrasive products, for use on all kinds of materials. The grinders can be powered by compressed air or hydraulic fluid and...
This European Standard applies to hand-held non-electric power tools driven by rotary or linear motors, powered by compressed air or hydraulic fluid and intended to be used by one operator and supported by: - the operator's hand or hands; - a harness; - a suspension, e.g. a balancer. This European...
This clause of Part 1 is applicable, except as follows: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral speed of the...
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral...
607450-000020-000030
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as - threaded cones or plugs that are...
This standard applies to die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as - threaded cones or plugs that are threaded on a mandrel with an unrelieved shoulder flange, - mandrel...
IEC 60745-2-23:2012 applies to die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as, threaded cones or plugs that are threaded on a mandrel with an unrelieved shoulder flange,...
The specifications in this standard are intended to apply to rotary and hammermill shredder/baggers, shredder/ grinders, chippers and walk-behind chipper/vacuums that are sold for use as consumer products. Power may be supplied by internal combustion engines or electric motors. This standard...
This standard applies to DIE GRINDERS and small ROTARY TOOLS for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as - threaded CONES OR PLUGS that are threaded on a mandrel with an unrelieved shoulder flange, - mandrel...
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as - threaded cones or plugs that are...