1. SCOPE This specification defined the performance requirements for a heat and corrosion resistant coating.
1. SCOPE These specifications define the performance requirements for a heat and corrosion resistant coating.
These specifications define the performance requirements for a heat and corrosion resistant coating for brake components.
These specifications define three levels of heat and corrosion resistant coatings for exhaust components.
These specifications define the performance requirements for a heat and corrosion resistant coating for brake components.
These specifications define three levels of heat and corrosion resistant coatings for exhaust components.
These specifications define three levels of heat and corrosion resistant coatings for exhaust components.
1. SCOPE: The material desired under this standard is a high heat resistant aluminum paint.
1. SCOPE: The material desired under this standard is a medium heat resistant aluminum paint.
1. SCOPE The material defined by this specification is a black silicone high heat resistant paint.
This specification establishes requirements for a heat resistant aluminized organic coating with sufficient corrosion and erosion resistance for the finished substrate.
This specification establishes requirements for a heat resistant aluminized organic coating with sufficient corrosion and erosion resistance for the finished substrate.
This specification covers the properties of a heat resistant, black, injection molding grade ABS compound. Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base....
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 μm film on cathodic electrocoated CRS and cathodic electrocoated galvanized steel. The material shall provide a paintable corrosion resistant...
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 μm film on cathodic electrocoated CRS and cathodic electrocoated galvanized steel. The material shall provide a paintable corrosion resistant...
Material Description. This specification covers two types of high-temperature resistant, anti-corrosion coating. Type A. Type A is a coating that is typically applied by a spray operation. It is capable of withstanding temperatures up to 450 °C without a loss of...
This specification covers the properties of transparent and integrally colored, weather resistant, heat resistant poly(methyl methacrylate). pellet form, injection molding compound. PAINTABILITY.Approve
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 - 200 micrometer film on cathodic electrocoated CRS and cathodic electrocoated galvanized steel. The materials shall provide a paintable corrosion...
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 - 200 micrometer film on cathodic electrocoated CRS and cathodic electrocoated galvanized steel. The materials shall provide a paintable corrosion...
This specification covers the properties of a medium heat resistant, integrally colored, moderate impact resistant, UV stabilized, injection molding grade, ABS cpd. Printability. Approved paint systems that can be used on this material are listed in the GM APOPS...