This standard is applicable to bushings intended for use in high-voltage circuit breakers and gas-insulated switchgear. These bushings are intended for indoor and outdoor use, operating on alternating current with a rated voltage greater than 1000 V and a...
This part of EN 62271 applies to high-voltage alternating current disconnecting circuit-breakers for operation at frequencies of 50 Hz and 60 Hz on systems having voltages of 72,5 kV and above. This standard identifies which requirements of EN 60694, EN 62271-100...
This recommended practice is issued as a supplement to IEEE Std C37.06 for high-voltage circuit breaker applications where the transient recovery voltage (TRV) peak is higher and/or its rise to the crest value occurs more rapidly than those specified in IEEE Std...
This part of IEC 62271 is applicable to three-phase a.c. high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having...
This part of IEC 62271 is applicable to three-phase AC high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having...
Scope and object This technical report contains information and recommendations for test circuits and procedures for type testing relevant to short-circuit making and breaking and switching performance of metal-enclosed and dead tank circuit-breakers. Other methods are...
IEC/IEEE 62271-37-013:2015(E)
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. NOTE While this technical report mainly addresses...