Scope is unavailable.
No scope available.
This part is a component of MS27053 through MS27060 and MS27381 through MS27385.
This part is a component of MS27053 through MS27060 and MS27381 through MS27385. In house qualification: Qualified sources for MS27053 through MS27060 and MS27381 through MS27385 that meet the qualification testing requirements in MIL-DTL-27272 require no further testing for the hose coupling...
Material Description. This specification covers qualification tests for nylon fuel system assemblies with quick connector assemblies intended for use in conducting liquid fuels or fuel vapor. Other documents which describe the performance and dimensional requirements of the assemblies and the...
This specification covers qualification tests for nylon fuel system assemblies with quick connector assem¬blies intended for use in conducting liquid fuels or fuel vapor. Other documents which describe the performance and dimen¬sional requirements of the assemblies and the assembly components are...
This standard covers the care, use, inspection, service testing, and replacement of fire hose, fire hose couplings, fire-fighting nozzles, and fire hose appliances, and the associated record keeping. Purpose. The purpose of this standard is to provide requirements for...
The purpose of this document is to provide standards for application to the threaded parts of hose couplings, valves, nozzles, and all other fittings used in direct connection with hose intended for domestic, industrial, and general service in nominal sizes of 1/2, 5/8, 3/4, 1,...
This SAE Aerospace Standard (AS) provides general information for the interpretation and clarification of engineering drawing requirements relating to the manufacture and inspection of fluid system couplings, tube fittings, and hose ends. Because it is impractical to define every...
SCOPE AND TOLERANCE It shall apply to the fuel system including components of fuel hose and quick connectors used for fuel supply and vapor ventilation. For temperature range, it shall not exceed 115°C under intermittent conditions, and continuous temperature shall not be exceed more than...
This Standard applies to newly produced thermoplastic hose, hose couplings, and complete assemblies of hose and couplings used to conduct natural gas in a gaseous state and propane in either a liquid or gaseous state to be used at temperatures between -40°F (-40...