This standard defines the requirements for bulk protective sleeve to provide fire resistance for aircraft hose assemblies, which will enable these assemblies to meet the requirements of AS 1055.
This standard defines the requirements for bulk protective sleeve to provide fire resistance for aircraft hose assemblies, which will enable these assemblies to meet the requirements of AS 1055.
This standard defines the requirements for bulk protective sleeve to provide fire resistance for aircraft hose assemblies, which will enable these assemblies to meet the requirements of ARP 1055.
This International Standard specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining and cover thickness of hoses, methods of measurement and identification of the...
This document specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining and cover thickness of hoses, methods of measurement and identification of the lengths of...
This document specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining and cover thickness of hoses, methods of measurement and identification of the lengths of...
This document specifies two methods for collecting a fluid sample to be used to analyse the cleanliness of hydraulic fluid power hoses or hose assemblies within a certain inside diameter and length range (this range includes the majority of hose assemblies...
This specification covers the requirements for medium pressure, high temperature, tetrafluoroethylene hose assemblies, for use in fuel, lubricating oil, water-alcohol, hydraulic and pneumatic systems within the limits specified herein (6.1). The assemblies shall be of...
Specifies requirements for hoses used within a temperature range -40°C to 121°C.
Specifies requirements for hoses with design working pressures in the range of 6.9 MPa to 34.5 MPa, within a temperature range of -40°C to +100°C.
Requirements for hoses of internal diameter from 5 mm to 100 mm, operating at temperatures ranging from -40°C to +100°C.
This standard defines the requirements for bulk protective sleeve to provide fire resistance for aircraft hose assemblies, which will enable these assemblies to meet the requirements of AS1055. NOTE: Use of this sleeve does not eliminate the need to demonstrate that the sleeved...