Specifies requirements for hoses with design working pressures in the range of 6.9 MPa to 34.5 MPa, within a temperature range of -40°C to +100°C.
Basic principles of test similar to those in BS 5173:Section 102.2 but more appropriate to hydraulic hoses.
Test without flexing for hoses which are subjected to pulsating pressure in service.
Includes a leakage test for hydraulic hoses.
Includes recommendations for the layout of fluid systems.
Methods of measuring diameter, wall thickness, concentricity and lining and cover thicknesses of hoses and a method for verifying the through bore of hydraulic hose assemblies.
Methods for hoses tested as the complete hose length or complete hose assembly.
This document specifies: a) field of application; b) requirements for hose union backflow preventer; c) dimensional and the physico-chemical properties and the properties of general hydraulic, mechanical and acoustic design of hose union backflow preventers DN 15 to DN 32; d)...
Method of flexing to a standard cycle during impulse testing by the BS 5173:Section 102.5 method.
The procedures for the determination of properties of single-filament hose reinforcing wire made from steel are considered satisfactory for acceptance testing of commercial shipments of this product because the procedures are the best available and have been used extensively in the trade. 5...
Dimensional and performance requirements for three types of PVC garden hose in a range of sizes.
This International Standard specifies the requirements for the design, manufacture and testing of four principal types of stripwound metal hose and hose assemblies, of which only one type is for pressure applications. The four are: single overlap, unpacked and packed; double overlap,...
This part of ISO 8153 defines terms used for all types of hose assemblies. General terms can be made more precise through the addition of supplementary terminology relating to the design, range of application and/or the material of the hose/hose assembly. Terms and definitions...