This SAE Standard includes general and dimensional specifications for those types of pipe fittings intended for use in conjunction with hydraulic tube fittings in piping systems involving relatively high pressures.
This part of SAE J514 covers general and dimensional specifications for NPTF pipe adapters and 30 degree NPSM adapter unions. These fittings are intended for general application in hydraulic systems on industrial equipment and commercial products. These fittings are...
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...
This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. The castings shall be true to pattern, reasonable smooth, and free from defects that would make the castings unfit for the...
This coding system is intended to provide a convenient means of identifying the various tube, pipe, hydraulic hose type, and hose fittings not intended for use in aircraft and of transmitting technical or engineering information relating to them wherever drawings or other...
This SAE Standard covers general and dimensional specifications for the Code 61 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...
This specification covers electrofusion-type polyethylene fittings for outside diameter controlled polyethylene pipe and tubing. Specimens shall be conditioned prior to joining at the minimum or maximum pipe temperature allowable for fusion. The fittings shall be...
This part of SAE J514 covers general and dimensional specifications for 37 degree flared tube fittings. Also included are 37 degree flared fittings with NPTF pipe threads in Appendix B . These fittings are intended for general application in hydraulic systems on...
1.1 This test method covers the determination of the resistance of thermoplastic pipe, tubing and fittings, and reinforced thermosetting pipe and reinforced thermoplastic pipe to hydraulic pressure in a short time period. Procedure A is used to determine burst...
This test method covers the determination of the resistance of thermoplastic pipe, tubing and fittings, and reinforced thermosetting pipe and reinforced thermoplastic pipe to hydraulic pressure in a short time period. Procedure A is used to determine burst...
1.1 This engine lubricant test method is commonly referred to as the Roller Follower Wear Test. Its primary result, roller follower shaft wear in the hydraulic valve lifter assembly, has been correlated with vehicles used in stop-and-go delivery service prior to 1993. It is one of the test...
1.1 This practice describes criteria for the training, assessment and qualification of heat fusion equipment (HFE) operators in, but not limited to, a field environment in order to establish and maintain competency in the joining of Polyethylene (PE) and Polyamide (PA) piping systems. 1.2 This HFE...