- Trained on our vast library of engineering resources.
loading
IEC/IEEE 60076-16 - Power transformers – Part 16: Transformers for wind turbine applications
September 1, 2018 - IEC

This part of IEC 60076 applies to dry-type and liquid-immersed transformers for wind turbine step-up applications having a winding with highest voltage for equipment up to and including 72,5 kV. This document applies to the transformer used to connect the wind...

IEC 60076-16 REDLINE - Power transformers – Part 16: Transformers for wind turbine applications
September 1, 2018 - IEC

This part of IEC 60076 applies to dry-type and liquid-immersed transformers for wind turbine step-up applications having a winding with highest voltage for equipment up to and including 72,5 kV This document applies to the transformer used to connect the wind...

IEC TR 63043 - Renewable energy power forecasting technology
November 1, 2020 - IEC

This Technical Report, which is informative in its nature, describes common practices and state of the art for renewable energy power forecasting technology, including general data demands, renewable energy power forecasting methods and forecasting error evaluation. For the purposes of this...

IEC 60034-3 - Rotating electrical machines – Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines and for synchronous compensators
May 1, 2020 - IEC

This part of IEC 60034 applies to large three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Also included are synchronous Mvar compensators of the same output range connected to a grid for the purpose...

IEC 61386-23 - Conduit systems for cable management – Part 23: Particular requirements – Flexible conduit systems
April 1, 2021 - IEC

Clause 1 of IEC 61386-1:2008 is applicable, except as follows: This part of IEC 61386 specifies the requirements for flexible conduit systems.

IEC 61386-23 REDLINE - Conduit systems for cable management – Part 23: Particular requirements – Flexible conduit systems
April 1, 2021 - IEC

Clause 1 of IEC 61386-1:2008 is applicable, except as follows: This part of IEC 61386 specifies the requirements for flexible conduit systems.

IEC TS 60034-27-5 - Rotating electrical machines – Part 27-5: Off-line measurement of partial discharge inception voltage on winding insulation under repetitive impulse voltage
April 1, 2021 - IEC

This document provides an off-line measurement method of the partial discharge inception and extinction voltage on winding insulation under repetitive impulse voltage. This document is relevant to rotating machines supplied by a voltage source converter.

IEC 61386-21 - Conduit systems for cable management – Part 21: Particular requirements – Rigid conduit systems
April 1, 2021 - IEC

This part of IEC 61386 specifies the requirements for rigid conduit systems.

IEC 60773 - Rotating electrical machines – Test methods and apparatus for the measurement of the operational characteristics of brushes
April 1, 2021 - IEC

This document applies to test methods for the measurement of the operational characteristics of brushes designed to operate on commutating and slip ring machines under specified test conditions. By extension some tests may be relevant for other kinds of sliding electrical contacts for electrical...

IEC 61386-21 REDLINE - Conduit systems for cable management – Part 21: Particular requirements – Rigid conduit systems
April 1, 2021 - IEC

This part of IEC 61386 specifies the requirements for rigid conduit systems.

IEC 61386-22 - Conduit systems for cable management – Part 22: Particular requirements – Pliable conduit systems
April 1, 2021 - IEC

This part of IEC 61386 specifies the requirements for pliable conduit systems including self-recovering conduit systems.

IEC TR 63042-303 - UHV AC transmission systems – Part 303: Guideline for the measurement of UHV AC transmission line power frequency parameters
April 1, 2021 - IEC

This part of IEC 63042 specifies measurement methods of UHV AC transmission line power frequency parameters. These measured parameters mainly include sequence parameters, mutual parameters between double-circuit lines, phase parameters and some other related parameters.

IEC 60364-5-54 - Low-voltage electrical installations – Part 5-54: Selection and erection of electrical equipment – Earthing arrangements and protective conductors
April 1, 2021 - IEC

This part of IEC 60364 addresses the earthing arrangements and protective conductors including protective bonding conductors in order to satisfy the safety of the electrical installation. This document also includes requirements regarding earthing and equipotential bonding for information...

IEC 61386-22 REDLINE - Conduit systems for cable management – Part 22: Particular requirements – Pliable conduit systems
April 1, 2021 - IEC

This part of IEC 61386 specifies the requirements for pliable conduit systems including self-recovering conduit systems.

IEC 60269-6 - Low-voltage fuses – Part 6: Supplementary requirements for fuse-links for the protection of solar photovoltaic energy systems
April 1, 2021 - IEC

Scope and object These supplementary requirements apply to fuse-links for protecting PV strings and PV arrays in equipment for circuits of nominal voltages up to 1 500 V DC, and also, in so far as they are applicable, for circuits of higher nominal voltages. NOTE 1 Such fuse-Iinks are commonly...

IEC TS 60034-31 - Rotating electrical machines – Part 31: Selection of energy-efficient motors including variable speed applications – Application guidelines
March 1, 2021 - IEC

This part of IEC 60034 provides a guideline of technical and economical aspects for the application of energy-efficient electric AC motors. It applies to motor manufacturers, OEMs (original equipment manufacturers), end users, regulators, legislators and other interested parties. This...

IEC 60947-6-1 - Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
March 1, 2021 - IEC

This document applies to transfer switching equipment (TSE), to be used in power systems for ensuring the continuity of the supply and allowing the energy management of the installation, by transferring a load between power supply sources, the rated voltage of which does not exceed 1 000 V AC or 1...

IEC 63210 - Shunt power capacitors of the self-healing type for AC systems having a rated voltage above 1 000 V
March 1, 2021 - IEC

This document is applicable to both self-healing capacitor units and self-healing capacitor banks intended to be used, particularly, for power-factor correction of AC power systems having a rated voltage above 1 000 V and fundamental frequencies of 15 Hz to 60 Hz. The following capacitors are...

IEC 61472-2 - Live working – Minimum approach distances – Part 2: Method of determination of the electrical component distance for AC systems from 1,0 kV to 72,5 kV
March 1, 2021 - IEC

This part of IEC 61472 specifies a method for determining the electrical component of the minimum approach distances for live working, for AC systems 1 kV up to and including 72,5 kV. This document addresses system overvoltages and the working air distances between equipment and/or workers...

IEC 62061 - Safety of machinery – Functional safety of safety-related control systems
March 1, 2021 - IEC

This International Standard specifies requirements and makes recommendations for the design, integration and validation of safety-related control systems (SCS) for machines. It is applicable to control systems used, either singly or in combination, to carry out safety functions on machines that are...

Advertisement