La norma si applica ai connettori coassiali adottabili per tutti gli apparecchi elettrici di misura impiegati nella strumentazione nucleare. La presente Norma costituisce la ristampa senza modifiche, secondo il nuovo progetto di veste editoriale, della Norma pari numero ed edizione (Fascicolo 1310).
This document covers coaxial cables for use in analogue and digital systems. This document should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this document operate in transverse electromagnetic mode (TEM) and are suitable for use in a wide range...
This document covers coaxial cables for use in analogue and digital systems. This document should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this document operate in transverse electromagnetic mode (TEM) and are suitable for use in a wide range...
This specification covers selected uncoated or coated aluminum, aluminum alloy, and aluminum clad steel cable shielding stocks used for electrostatic or electromagnetic shielding in insulated power, control, instrumentation, and communication cables including coaxial...
This recommended practice provides guidance for wire and cable installation practices in generating stations and industrial facilities. It covers installation of cable in trays, conduit, duct banks, wire ways, gutters, and other raceway systems. It covers medium voltage power...
This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3.6mm and smaller. These are often called "Mini Coax connector systems." This specification applies to...
This specification covers the general requirements and tests for various types of coaxial assemblies.
This part of IEC 62153 details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to take...
This document covers the general requirements for various types of coaxial assemblies.
This Japanese Industrial Standard specifies the requirements for the coaxial cables for television receivers used in the transmission path of television receiver systems including the satellite broadcasting in the frequency band from 10 MHz to 3 224 MHz.
00497c-000000-000000
This specification covers the general requirements for adapters that connect series N connectors to waveguides, 5/8-inch coaxial lines to waveguides, and 7/8-inch coaxial lines to waveguides, series TNC connectors to waveguides, and series SMA connectors to waveguides, for general...
This coaxial method is suitable to determine the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to take into account the...
This book describes examples that demonstrate the elegance, flexibility and utility of balanced-current coaxial networks in obtaining the ultimate in noise matching and interference elimination for precise and accurate voltage, current and power measurements. It also updates an earlier book...
This specification covers the general requirements and tests for radio frequency connectors used with flexible RF cables and certain other types of coaxial transmission lines.
Scope. This specification covers variable continuously and variable in steps attenuators for use as attenuating elements in coaxial lines. These attenuators are used for armed services application in the transmission lines of radar, radio, and associated equipment (see 6.1).
CATS Abstract: The objective of this standard is to establish a structure for implementing blind mate analog coaxial interconnects with VPX backplanes and plug-in modules, and to define a specific family of interconnects and configurations within that structure.
This part of IEC 62153 details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to take...
This document provides definitions pertaining to dual and coaxial counter-rotating propellers.