1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This...
This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. This product is...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. TABLE 1 Nominal...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. TABLE 1 Nominal...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have nominal composition given in . 1.1.1 This product is suitable for...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This product is...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This product is suitable...
1. Scope* 1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have the nominal composition given in Table 1. 1.1.1 This product is suitable for...
1. Scope * 1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have the nominal composition given in Table 1. 1.1.1 This product is suitable for...