This document applies to five classes of flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates, to produce high-pressure decorative laminates (HPL, HPDL) flooring elements. For laminate floor covering applications they meet...
This document applies to five classes of flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates, to produce high-pressure decorative laminates (HPL, HPDL) flooring elements. For laminate floor covering applications they meet...
This European Standard applies to six classes of flooring grade laminates less than 2 mm thick produced by using a high pressure process, intended for bonding to supporting substrates, to produce HPL flooring elements. For laminate floor covering applications they meet...
This Part of EN 438 applies to six classes of flooring grade laminates less than 2 mm thick produced by using an high pressure process, intended for bonding to supporting substrates, to produce HPL flooring elements. For laminate floor covering applications they meet the...
This document specifies test methods for the determination of the technical characteristics of underlays under laminate floor coverings. It includes minimum performance requirements for the underlay-flooring system to give satisfactory service and to encourage the consumer to make an...
This document specifies test methods for the determination of the technical characteristics of underlays under laminate floor coverings. It includes minimum performance requirements for the underlayflooring system to give satisfactory service and to encourage the consumer to make an informed...
This document establishes a test and calculation method for resilient, textile, laminate and modular mechanical locked floor coverings. This document is also intended to provide guidance for manufacturers, specifiers and consumers, to enable them to choose the appropriate performance of...
This European Standard defines and specifies the relevant characteristics, requirements and appropriate test methods for determination of the suitability of floorings made with at least a top layer of lignified material other than wood for use as internal flooring including in fully...
This document gives test methods to determine the dimensional variance between elements of laminate floor coverings in a manufactured free-standing shape (unrestricted) in respect of thickness, length, width, squareness, straightness, width flatness, length flatness, openings between...
This document specifies a method for determination of the locking strength of joints between laminate floor covering panels which are assembled with both vertical and horizontal mechanical locking systems. NOTE This method is also applicable to other mechanically assembled panels, e.g....
This part of ISO 12460 specifies a desiccator method for the determination of the quantity of formaldehyde emitted from particleboard, fibreboard, plywood, oriented strand board (OSB) and wooden laminated flooring.
026830-000000-000000
This part of ISO 12460 specifies a desiccator method for the determination of the quantity of formaldehyde emitted from particleboard, fibreboard, plywood, oriented strand board (OSB), and wooden laminated flooring.
This part of ISO 12460 specifies a desiccator method for the determination of the quantity of formaldehyde emitted from particleboard, fibreboard, plywood, oriented strand board (OSB) and wooden laminated flooring.