ISO 24334
Laminate floor coverings — Determination of locking strength for mechanically assembled panels
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Floor coverings): | 97.150 |
scope:
This document specifies a method for determination of the locking strength of joints between laminate floor covering panels which are assembled with both vertical and horizontal mechanical locking systems.
NOTE This method is also applicable to other mechanically assembled panels, e.g. modular multilayer floorings.
Document History
ISO 24334
July 1, 2019
Laminate floor coverings — Determination of locking strength for mechanically assembled panels
This document specifies a method for determination of the locking strength of joints between laminate floor covering panels which are assembled with both vertical and horizontal mechanical locking...
December 1, 2014
Laminate floor coverings - Determination of locking strength for mechanically assembled panels
This International Standard specifies a method for the determination of the locking strength of joints between laminate floor covering panels which are assembled with both vertical and horizontal...
August 1, 2006
Laminate floor coverings Determination of locking strength for mechanically assembled panels
A description is not available for this item.