ISO 24334
Laminate floor coverings - Determination of locking strength for mechanically assembled panels
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Floor coverings): | 97.150 |
scope:
This International Standard specifies a method for the determination of the locking strength of joints between laminate floor covering panels which are assembled with both vertical and horizontal mechanical locking systems.
Document History
July 1, 2019
Laminate floor coverings — Determination of locking strength for mechanically assembled panels
This document specifies a method for determination of the locking strength of joints between laminate floor covering panels which are assembled with both vertical and horizontal mechanical locking...
ISO 24334
December 1, 2014
Laminate floor coverings - Determination of locking strength for mechanically assembled panels
This International Standard specifies a method for the determination of the locking strength of joints between laminate floor covering panels which are assembled with both vertical and horizontal...
August 1, 2006
Laminate floor coverings Determination of locking strength for mechanically assembled panels
A description is not available for this item.