ISO 24334
Laminate floor coverings Determination of locking strength for mechanically assembled panels
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Floor coverings): | 97.150 |
Document History
July 1, 2019
Laminate floor coverings — Determination of locking strength for mechanically assembled panels
This document specifies a method for determination of the locking strength of joints between laminate floor covering panels which are assembled with both vertical and horizontal mechanical locking...
December 1, 2014
Laminate floor coverings - Determination of locking strength for mechanically assembled panels
This International Standard specifies a method for the determination of the locking strength of joints between laminate floor covering panels which are assembled with both vertical and horizontal...
ISO 24334
August 1, 2006
Laminate floor coverings Determination of locking strength for mechanically assembled panels
A description is not available for this item.