This Standard specifies energy efficiency and performance requirements for LED luminaires of the directional and non-directional type used for general illumination, including commercial and residential, indoor and outdoor, as well as those with a significant decorative function. Notes: 1)...
This part of IEC 62722 specifies the performance requirements for LED luminaires, together with the test methods and conditions, required to show compliance with this standard. It applies to LED luminaires for general lighting purposes. The following types of LED luminaires are...
This part of IEC 62722 specifies the performance requirements for LED luminaires, together with the test methods and conditions, required to show compliance with this standard. It applies to LED luminaires for general lighting purposes. The following types of LED luminaires are...
This Standard specifies luminaires, mainly residential, using LED light source and/or fluorescent lamp as light source, which can be easily connected to the power supply of AC 100 V by a plug, twist-lock ceiling rosette, and other components. However, the following items shall be excluded...
This Technical Specification considers only newly manufactured and installed signal controllers and signal heads for road traffic applications, using appropriate cabling. This Technical Specification considers only LED optical units with 200 mm and 300 mm roundels as standardised in EN 12368...
This Standard specifies luminaires with LED light source and/or fluorescent lamp of an input voltage not exceeding a.c. 300 V for general lighting 1), without using such connectors as attachment plugs and hang-type ceiling rosettes. However, this Standard does not apply to the following...
Dieser Teil der IEC 62722 legt die Anforderungen an LED-Leuchten und Prüfverfahren fest, sowie Bedingungen, die erforderlich sind, um die Übereinstimmung mit dieser Norm nachzuweisen. Sie gilt für LEDLeuchten für die Verwendung in der Allgemeinbeleuchtung
This Standard applies to portable luminaires, intended for use in dry, damp, and wet locations, and intended to be used in accordance with the Rules of CSA C22.1, Canadian Electrical Code, Part I, in nonhazardous locations, on a nominal 120 V system and 15 or 20 A branch circuits, or on the load...
This Standard specifies photometric performance requirements for highmast luminaires that are used for roadway applications. The following light sources are addressed in this Standard: a) clear HPS lamp; b) clear metal halide lamp; and c) LED. Note: Future editions of this Standard might...
Harmonization of European standards led to the British Standard for aluminium rainwater goods, BS 2997:1958, being withdrawn in 2007 and left the United Kingdom with no standard for its traditional generic styles of aluminium gutter and rainwater pipe systems. This British Standard covers UK...
This Standard specifies the general rules concerning the performance requirements and the acceptance inspection for general purpose luminaires (hereafter referred to as "luminaires") for electric light sources (incandescent lamps, fluorescent lamps, other discharge lamps, electroluminescent devices...
This Standard covers the minimum safety requirements for retrofit kits intended to be installed as an alternate source of illumination in previously installed luminaires that already comply with the requirements of CSA C22.2 No. 250.0. Note: The types of retrofit kits covered are listed in Clause 1...
This Part 1 of EN 12899 specifies requirements for complete sign assemblies (including supports), signs (sign plates with sign faces), sign plates (without sign faces) and for other major components (retroreflective sheeting, supports and luminaires). The main intended use of fixed signs is for the...
Specifies a range of rainwater goods in a choice of aluminium alloys manufactured by casting, extruding or by a wrought process. BS EN 612 covers a different type of product and does not replace BS 2997. Harmonization of European standards led to BS 2997:1958, being withdrawn in 2007 and...