This European Standard specifies requirements, test methods, marking and information supplied by the manufacturer for rescue lifting devices. Rescue lifting devices conforming to this European Standard are used as components of rescue systems. Rescue lifting devices in...
This Standard provides minimum structural and mechanical design and electrical component selection criteria for ASME B30.20, Below-the-Hook Lifting Devices. The provisions in this Standard apply to the design or modification of below-the-hook lifting devices. Compliance with...
This document specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists and manually controlled load manipulating devices: a) plate clamps; b) vacuum lifters: 1) self-priming; 2) non-self-priming (pump, venturi, turbine); c)...
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note 1-Lifting eyes carrying this specification number even though they are liquid quenched and tempered may be processed from...
Methods for the rating of lifting slings having either equal or unequal leg lengths. Includes terminology, units and general matters relating to rating of lifting slings. Covers lifting slings for multi-purposes based on the uniform load method and those for a single purpose...
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note 1-Lifting eyes carrying this specification number even though they are liquid quenched and tempered may be processed from...
Coverage. This standard establishes dimensional limits, design considerations, positioning requirements, and strength requirements for lifting (to include helicopter sling load (HSL)) and tiedown provisions for lifting or tying down tanks and other tracked vehicles, tactical wheeled...
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note-Lifting eyes carrying this specification number even though they are liquid quenched and tempered may be processed from carbon...
1.1 This European Standard specifies the safety requirements applicable to slow-speed platform lifts presenting the following characteristics: - serving 2 or more set levels of a building or construction structure; - able to cross landings; - designed exclusively for lifting or...
This SAE Standard covers minimum dimensional relationship for sheaves, drums, and wire rope for mobile, construction type lift cranes.
This SAE Standard is directed at the proper communication of the lift points on the vehicle frame or underbody to commercial service personnel for the purpose of raising passenger vehicles, light trucks, and vans completely off the shop floor. To this end, vehicle manufacturers are guided in...
002010-000000-000000
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note 1-Lifting eyes carrying this specification number even though they are liquid quenched and tempered may be processed from...
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Lifting eyes carrying this specification number even though they are liquid quenched and tempered may be processed from carbon...
This SAE Recommended Practice applies to cranes equipped with load indicating devices used in lifting crane service.
1.1 This European Standard specifies the safety requirements for design, construction, installation, maintenance and testing of dock levellers and for safety components on dock levellers. With the exception of: a) dock levellers for marine and aircraft applications; b) lifting...
Requirements for the marking of lifting slings rated by the uniform load method or the trigonometrical method included in BS 6166-1.
This European Standard specifies additional requirements for the design of elevating control stations on cranes. General requirements for control stations on cranes are specified in EN 13557. This European Standard also specifies requirements for the driving mechanism, the supporting and suspension...