This part of IEC 60747 specifies the terminology, the essential ratings and characteristics, the measuring methods and the quality evaluations of light emitting diodes (LEDs) for general industrial applications such as signals, controllers, sensors, etc. LEDs for lighting...
This part of IEC 60747 specifies the terminology and the measuring methods of various efficiencies of single light emitting diode (LED) chips or packages without phosphor. White LEDs for lighting applications are out of the scope of this part of IEC 60747. The efficiencies...
This part of IEC 60747 specifies the measuring methods of radiative and nonradiative currents of single light emitting diode (LED) chips or packages without phosphor. White LEDs for lighting applications are out of the scope of this document. This document utilizes the internal...
This part of IEC 62341 specifies the standard measurement conditions and measurement methods for determining the image sticking and lifetime of organic light emitting diode (OLED) display panels and modules. It mainly applies to modules.
This part of IEC 62341 gives the preferred terms, their definitions and symbols for organic light emitting diode (OLED) displays, with the object of using the same terminology when publications are prepared in different countries.
IEC 62341-5-3:2013 specifies the standard measurement conditions and measurement methods for determining the image sticking and lifetime of organic light emitting diode (OLED) display panels and modules. It mainly applies to modules.
Gives preferred terms, their definitions and symbols for organic light emitting diode (OLED) displays; with the object of using the same terminology when publications are prepared in different countries.
IEC 62341-5:2009 defines testing methods for evaluating environmental endurance of organic light emitting diode display modules (OLED display modules) for use and storage under the assumed usage environment.
This part of IEC 62341 defines testing methods for evaluating environmental endurance of organic light emitting diode display modules (OLED display modules) for use and storage under the assumed usage environment.
This part of IEC 62868 specifies the safety requirements for integrated organic light-emitting diode (OLED) modules for use on ripple free DC supplies up to 1 000 V or AC supplies up to 1 000 V RMS at 50 Hz or 60Hz.
This part of IEC 62341 specifies the standard measuring methods for determining the image sticking and lifetime of organic light emitting diode (OLED) display panels and modules, except finalized display products for end customers, such as TV sets, monitor sets and mobile...
This part of IEC 62341 specifies the standard measuring methods for determining the image sticking and lifetime of organic light emitting diode (OLED) display panels and modules, except finalized display products for end customers, such as TV sets, monitor sets and mobile...
This part of IEC 62341 specifies the standard measurement conditions and measuring methods for determining the optical performance of transparent properties of organic light emitting diode (OLED) display panels and modules. This document includes the display performance under...
This part of IEC 62341 specifies the standard measurement conditions and measuring methods for determining image quality of organic light emitting diode (OLED) display panels and modules. More specifically, this standard focuses on five specific aspects of image quality, i.e.,...
IEC 62341-6-3:2012 specifies the standard measurement conditions and measuring methods for determining image quality of organic light emitting diode (OLED) display panels and modules. More specifically, this standard focuses on five specific aspects of image quality, i.e., the...
IEC 62341-1-1:2009 is a generic specification for organic light emitting diode (OLED) displays. It defines general procedures for quality assessment to be used in the IECQ System and establishes general rules for methods of electrical and optical measurements, environmental and...
This part of IEC 62341 is a generic specification for organic light emitting diode (OLED) displays. It defines general procedures for quality assessment to be used in the IECQ-CECC system and establishes general rules for methods of electrical and optical measurements,...
This part of IEC 62868 specifies safety requirements for semi-integrated organic light emitting diode modules operating with an external controlgear connected to the mains voltage, and which, in addition, have a control means inside ("semi-integrated") for operation...