This standard, for an unrecorded cartridge containing 0.250 in (6.30 mm) magnetic tape, presents the minimum requirements for the mechanical and magnetic interchangeability of the cartridge between information processing systems, communication systems, and associated equipment...
This standard, for an unrecorded cartridge containing 0.250 in (6.30 mm) magnetic tape, presents the minimum requirements for the mechanical and magnetic interchangeability of the cartridge between information processing systems, communication systems, and associated equipment...
"Applies to the reversible process achieved by the PCM encoder/decoder system that transforms two audio signals into one PCM signal for compatibility, with either 525 line/ 60 field or 625 line/50 field television system. Establishes the signal format for the PCM encoder decoder for...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-A-81852 Altimeter-Encoder AAU-32/A This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and inclusion of a product is not intended to...
This American National Standard is intended to provide a format and recording standard for a 0.250-inch (6.30-mm) wide, 4-track magnetic tape in a cartridge to be used for information interchange between information processing systems, communication systems, and associated equipment...
This American National Standard is intended to provide a format and recording standard for a 0.250~inch (6.30-mm) -wide, 4-track, magnetic tape in a cartridge to be used for information interchange between information processing systems, communication systems, and associated equipment...
This Recommendation | International Standard specifies a set of basic encoding rules that may be used to derive the specification of a transfer syntax for values of types defined using the notation specified in ITU-T Rec. X.680 | ISO/IEC 8824-1, ITU-T Rec. X.681 | ISO/IEC 8824-2, ITU-T Rec....
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 | ISO/IEC 8824-1. These Packed Encoding Rules are also to be applied for decoding such a transfer syntax...
This standard covers encoder-type remote-registration systems for use on cold-water meters for water-utility customer service, particularly, the materials and workmanship employed in the fabrication and assembly of the on-meter registers. Purpose The purpose of this standard is to provide...
This Recommendation | International Standard specifies an ASN.1 type (see ITU-T Rec. X.680 | ISO/IEC 8824-1) whose abstract values represent instances of the W3C XML Information Set. It also specifies binary encodings for those values, using ASN.1 Encoding Control Notation (see ITU-T...
This Technical Specification defines Geographic MetaData XML (gmd) encoding, an XML schema implementation derived from ISO 19115.
This Technical Specification defines Geographic MetaData XML (gmd) encoding, an XML schema implementation derived from ISO 19115.
Scope.This standard provides specifications for format and recording for a l/2-inch (12.7-mm), 9-track magnetic tape to be used for information interchange among information processing systems, communication systems, and associated equipment utilizing a code for information interchange that...
This International Standard specifies the digital wire interface between a Transceiver and a Front-end. The specification includes the signal wires, binary signals, the state diagrams and the bit encodings for three data rates.
This Recommendation | International Standard specifies the messages and encodings that enable the use of Fast Web Services, together with the means of description of such services. The protocol used to support these services satisfies the requirements of the SOAP processing model (see W3C...
This American National Standard for unrecorded and recorded cassettes containing 3.8 1 -mm (O.l.SO-in) -wide magnetic tape presents the minimum requirements for mechanical and magnetic interchangeability of the cassette and for data interchange between information processing systems,...