This standard concerns RF coaxial connectors for use with RF cables both flexible and semirigid, where air dielectric interface and high mechanical stability is required for severe environmental exposure. The connectors provide low reflection in the microwave region up to 12...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick). It describes the interface...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick). It describes the interface...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick). It describes the interface...
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This standard applies to single and/or multiple miniaturised coaxial cables used in digital communication systems on the Telecom applications. The cables covered by...
This Standard covers mechanical and electrical requirements of service wires containing at least one coaxial core and optionally up to six twisted pairs, used for service applications to extend the telephone/multimedia
This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3.6mm and smaller. These are often called "Mini Coax connector systems." This specification applies to...
IEC 61169-11:2010 concerns RF coaxial connectors for use with RF cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability is required for severe environmental exposure. The connectors provide low reflection in the microwave region up to...
This specification covers the general requirements and tests for various types of coaxial assemblies.
This part of IEC 62037 defines the impact test on coaxial connectors to evaluate their robustness against weak connections and particles inside the connector as independently as possible from the effects of cable PIM (passive intermodulation). For other connectors (e.g. panel mounted...
This part of IEC 62037 defines the impact test on coaxial connectors to evaluate their robustness against weak connections and particles inside the connector as independently as possible from the effects of cable PIM (passive intermodulation). For other connectors (e.g. panel mounted...
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to coaxial cables for BCT-cabling in accordance with EN 50173 operating at a...
This part of IEC 62037 defines the impact test on coaxial connectors to evaluate their robustness against weak connections and particles inside the connector as independently as possible from the effects of cable PIM (passive intermodulation). For other connectors (e.g. panel mounted...
This document covers the general requirements for various types of coaxial assemblies.
This Japanese Industrial Standard specifies the requirements for the coaxial cables for television receivers used in the transmission path of television receiver systems including the satellite broadcasting in the frequency band from 10 MHz to 3 224 MHz.