5.1 Permittivity-Insulat
This part of IEC 60794 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor cable...
This Recommendation: - refers to optical fibre cables with minimum visibility to be used for telecommunications access networks in the household living spaces of end users; - covers mechanical and environmental characteristics of optical fibre cable for in-home...
IEC 60794-6-10:2020 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor cable...
IEC 60794-6:2020 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments, called "indoor-outdoor cables". Indoor-outdoor cables are deployed in outside plant environments as well as in premises thus...
This document specifies the use of the integrated resources necessary for the scope and information requirements for electronic assembly interconnect and packaging design NOTE The scope of this document is further refined in the application activity model in Annex F. The following are within the...
This part of IEC 60794 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor cable...
This part of IEC 60794 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments, called "indoor-outdoor cables". Indoor-outdoor cables are deployed in outside plant environments as well as in premises...