This standard specifies the dimensions, tolerances, required characteristics and mass of a retaining washer for use in fuselage interior equipment and structural applications.
This standard specifies the dimensions, tolerances, required characteristics and mass of a countersunk spring washer for use in fuselage interior equipment and structural applications.
The standard specifies the dimensions, mass tolerances of quick-release and locking - washers for use in fuselage interior equipment and non-structural or secondary structural area.
This standard specifies the characteristics of hexagon washer nuts, self-locking, for temperatures up to 235 °C for aerospace applications.
The standard specifies the dimensions, mass tolerances of quick-release and locking - washers for use in fuselage interior equipment and non-structural or secondary structural area.
This standard specifies the characteristics of self-locking hexagonal nuts, with counterbore and captive washer, in heat resisting steel, MoS2 lubricated. Classification: 1 100 MPa ) / 315 °C )
This standard specifies the characteristics of self-locking hexagonal nuts, with counterbore and captive washer, in heat resisting steel, silver plated. Classification: 1 100 MPa ) / 425 °C ).
The standard specifies the dimensions of self-locking, uncoated hexagonal nuts with captive washer and MJ thread in heat resisting steel FE-PA2601 (A286) for aerospace applications. Maximum test temperature of the parts is 425 °C.
This standard specifies characteristics for hexagon nuts, with counterbore and captive washer, with a self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium plated, MoS2 lubricated, classification 1 100 MPa ) / 235 °C .
This standard specifies the characteristics of nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, steel used together with screws and bolts of 1 100 MPa nominal tensile strength for temperatures up to 235 °C, only subjected to shear loads and not subjected to...
This standard specifies the dimensions of self-locking, silver coated hexagonal nuts with captive washer and MJ-thread in heat resisting steel FE-PA 92 HT (A286) for aerospace applications. Maximum test temperature of the parts is 425 °C.
This standard specifies the characteristics of nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resisting steel used together with screws and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures up to 315 °C with surface treatment...
This standard specifies the characteristics of heat resisting steel, facing/packing washers for use in non load spreading aerospace applications at temperatures not exceeding 650 °C. They are intended primarily for use as facing/packing washers under the head of bolts with strength...
This standard specifies the characteristics of tab washers for flight control rods. These tab washers are intended to immobilise the rod end in relation to the rod body, whilst allowing a positional adjustment.
This standard specifies the characteristics of lock washers with radial serrations primarily intended for flight control rods. These lock washers are intended to immobilise the rod end in relation to the rod body, whilst allowing a precise positional adjustment.
This standard specifies the characteristics of tab washers for flight control rods. These tab washers are intended to immobilise the rod end in relation to the rod body, whilst allowing a positional adjustment of 1/2 a turn.
The standard specifies the characteristics of lock washers for flight control rods. The lock washers are intended to immobilise the end fittings in relation to the rod body whilst allowing a positional adjustment of half a turn.
Field of application This Standard applies to open lock washers to be radially assembled on shafts, for secondary applications. These lock washers shall only be used where retaining rings to LN 471 cannot be installed for design reasons.