This drawing specifies parts AS63281, AS63282, AS63283, AS63284, AS63285, AS63286, and AS63287. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 425 °C in conjunction with bolts and screws having threads in accordance with FED-STD-H28/21. These nuts are divided into classifications depending upon their axial tensile stress ratings as...
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 235 °C in conjunction with bolts and screws having threads in accordance with FED-STD-H28/21.
This procurement specification covers alloy steel and corrosion and heat resistant steel free running metric nuts of the following types, styles and classes.
This procurement specification covers alloy steel and corrosion and heat resistant steel free running metric nuts of the following types, styles and classes.
This technical specification document describes tests that certain parts may be required to meet. For example, this tech spec applies to AS63280-289. To view suppliers qualified against this standard, visit https://ts200.sae-it
No Scope available.