loading
AASHTO MM - Maintenance Manual for Roadways and Bridges
January 1, 2007 - AASHTO

INTRODUCTION When highway departments were first formed in the early 20th century, they were seen as construction organizations. Design was a minor responsibility of the organizations. Agency leadership quickly realized, however, that constructing a road properly required a technically adequate and...

DATA MM - MEMORY ICS DIGEST
DATA
A description is not available for this item.
NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
ISO 20401 - Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for 8 mm and 12 mm diameter electrical round connectors
July 1, 2017 - ISO

This document specifies the pin assignment for pneumatic directional control valves when used together with 8 mm and 12 mm diameter electrical round connectors according to IEC 60947-5-2. This definition is valid for connectors as shown in IEC 60947-5-2:2004,...

J1962_201607 - Diagnostic Connector
July 12, 2016 - SAE International

This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...

DSCC-DWG-93006 - CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 296 CONTACT, 2 POWER POSITIONS
January 14, 2014 - DOD

This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter...

DSCC-DWG-93008 - CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 356 CONTACT, WITH SAFETY GROUND
January 14, 2014 - DOD

This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two-piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter...

DS/HD 351.3 S2 - Rigid precision coaxial lines and their associated precision connectors – Part 3: 14 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector – Characteristic impedances 50 ohm and 75 ohm
November 24, 2016 - DS

"Describes the mechanical, electrical and environmental specifications of the 14 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 9.5 GHz."

DS/HD 351.4 S2 - Rigid precision coaxial and their associated precision connectors – Part 4: 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector – Characteristic impedance 50 ohm (Type 9/21) – Characteristic impedance 75 ohms (Type 6/21)
November 24, 2016 - DS

"Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz."

DSCC-DWG-93007 - CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 296 CONTACT POSITIONS
January 14, 2014 - DOD

This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter...

DSCC-DWG-93003 - CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 372 CONTACT POSITIONS
January 14, 2014 - DOD

This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two-piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter...

DSCC-DWG-93005 - CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 300 CONTACT, 8 FIBER OPTIC POSITIONS
January 14, 2014 - DOD

This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter...

DSCC-DWG-93009 - CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 356 CONTACT, WITH SAFETY GROUND
January 14, 2014 - DOD

This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter...

Advertisement