This specification covers nickel-coated, soft or annealed, round copper wire for use in electrical equipment. Five classes of wire are covered as follows: Class 2-Wire whose nickel coating is at least 2 % of the total weight of the coated wire. Class...
1.1 This specification covers nickel-coated, soft or annealed, round copper wire for use in electrical equipment. 1.2 Five classes of wire are covered as follows: 1.2.1 Class 2-Wire whose nickel coating is at least 2 % of the total weight of the coated...
1.1 This specification covers nickel-coated, soft or annealed, round copper wire for use in electrical equipment. 1.2 Five classes of wire are covered as follows: 1.2.1 Class 2-Wire whose nickel coating is at least 2 % of the total weight of the coated...
1.1 This specification covers nickel-coated, soft or annealed, round copper wire for use in electrical equipment. 1.2 Five classes of wire are covered as follows: 1.2.1 Class 2 -Wire whose nickel coating is at least 2% of the total weight of the coated...
1.1 This specification covers nickel-coated, soft or annealed, round copper wire for use in electrical equipment. 1.2 Five classes of wire are covered as follows: 1.2.1 Class 2-Wire whose nickel coating is at least 2 % of the total weight of the coated...
1.1 This specification covers nickel-coated, soft or annealed, round copper wire for use in electrical equipment. 1.2 Five classes of wire are covered as follows: 1.2.1 Class 2-Wire whose nickel coating is at least 2 % of the total weight of the coated...
This document specifies the designation and chemical composition of grades of refined nickel.
1.1 This specification covers an electrical contact material with the nominal composition of 75% silver, 24.5% copper, and 0.5% nickel in the form of rod, wire, strip, and sheet.
1.1 This specification covers 75 % gold-22 % silver-3 % nickel alloy tubing, rod, wire, strip, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical...
1.1 This specification covers 75 % gold-22 % silver-3 % nickel alloy tubing, rod, wire, strip, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical...
1.1 This specification covers 75 % gold-22 % silver-3 % nickel alloy tubing, rod, wire, strip, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information...
1.1 This specification covers 75 % gold-22 % silver-3 % nickel alloy tubing, rod, wire, strip, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical...
1.1 This specification covers 75 % gold-22 % silver-3 % nickel alloy tubing, rod, wire, strip, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical...
This document specifies requirements for nickel and nickel alloy forgings for general purposes.
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated in inch-pound units are to be regarded as the standard.
This specification covers 75 % gold-22 % silver-3 % nickel alloy tubing, rod, wire, strip, and sheet material for sliding electrical contacts. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to...
This document specifies requirements for nickel and nickel alloy castings. The grades specified represent types of alloys suitable for a broad range of application in a wide variety of corrosive and high temperature environments.
1.1 This specification covers an electrical contact material with the nominal composition of 75 % silver, 24.5 % copper, and 0.5 % nickel in the form of rod, wire, strip, and sheet. This standard does not purport to address all the safety concerns, if any, associated with its...
4.1 Elemental constituents in potable water, receiving water, and wastewater need to be identified for support of effective pollution control programs. Test Methods A, B, and C provide the techniques necessary to make such measurements. 4.2 Nickel is considered to be relatively nontoxic to...