4.1 Elemental constituents in potable water, receiving water, and wastewater need to be identified for support of effective pollution control programs. Test Methods A, B, and C provide the techniques necessary to make such measurements. 4.2 Nickel is considered to be relatively nontoxic to...
This Practice provides requirements for suppliers providing nickel and nickel alloy gate valves included in PIP Piping Line Class Material Specifications. This Practice provides the detailed purchase descriptions for nickel and nickel alloy gate valve tag numbers...
This specification covers refined nickel primarily produced from ore or matte or similar raw material. Chemical analysis shall be performed on the metal and shall conform to the chemical composition requirements in nickel, cobalt, copper, carbon, iron, sulfur, phosphorus, manganese,...
This specification covers refined nickel primarily produced from ore or matte or similar raw material. Chemical analysis shall be performed on the metal and shall conform to the chemical composition requirements in nickel, cobalt, copper, carbon, iron, sulfur, phosphorus, manganese,...
This specification covers the requirements for electrodeposition of a zinc-nickel alloy and the properties of the deposit.
1.1 This specification covers the requirements for electroplated nickel coatings applied to metal products for engineering applications, for example, for use as a buildup for mismachined or worn parts, for electronic applications, including as underplates in contacts or interconnections, and...
この規格は,当社の自動車部品の金属素地上
Diese Technische Spezifikation legt ein Verfahren zur Bestimmung des Gehalts an Cadmium, Chrom, Nickel und Blei in Düngemitteln mit Atomemissionsspektro
This specification covers the requirements for electroless nickel deposited on various materials.
Elemental constituents in potable water, receiving water, and wastewater need to be identified for support of effective pollution control programs. Test Methods A, B, and C provide the techniques necessary to make such measurements. Nickel is considered to be relatively nontoxic to man and a...
This specification covers the requirements for electroless nickel deposited on various materials.
Elemental constituents in potable water, receiving water, and wastewater need to be identified for support of effective pollution control programs. Test Methods A, B, and C provide the techniques necessary to make such measurements. Nickel is considered to be relatively nontoxic to man and a...
This Practice provides the detailed purchase descriptions for nickel and nickel alloy globe valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for nickel...