This specification covers a corrosion- and heat-resistant nickel alloy in the form of rods and wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square...
This specification covers a corrosion and heat-resistant nickel alloy in the form of investment castings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of investment castings.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding and additive manufacturing wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This SAE Aerospace Standard (AS) covers requirements for nickel-chromium coatings, black oxide or black phosphate coatings, and alternative coatings for aerospace hand tools.
1.1 This specification covers the requirements for electroplated nickel coatings applied to metal products for engineering applications, for example, for use as a buildup for mismachined or worn parts, for electronic applications, including as underplates in contacts or interconnections, and...
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
1.1 This specification2 covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel compositions as follows: Grade Nominal Nickel Content % Yield Strength, min, ksi...
This specification covers an iron-nickel alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.
1.1 This specification2 covers the requirements for seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a cold-forming process to produce an integral enhanced surface for improved heat transfer. 1.2 The tubes are typically used in surface...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.