This Standard specifies the definitions, types and permissible limits of surface imperfections of O-rings that are intended for general machinery. The dimensions of O-rings are specified in JIS B 2401-1. NOTE: The International Standard corresponding to this Standard and...
This Japanese Industrial Standard specifies the dimensions, sizes and measuring methods of micro O-rings (hereafter referred to as O-rings) for precision and electronic applications.
This Standard specifies the back-up rings that are intended for preventing extrusion of O-rings specified in JIS B 2401-1. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 3601-4 : 2008 Fluid power...
This part of ISO 3601 specifies the housing (gland) dimensions for class A O-rings for general industrial applications conforming to ISO 3601-1, as well as housing dimensions for class B O-rings used on selected metric-dimensioned hardware, e.g. fluid power cylinder...
This part of ISO 3601 specifies the housing (gland) dimensions for class A O-rings for general industrial applications conforming to ISO 3601-1, as well as housing dimensions for class B O-rings used on selected metric-dimensioned hardware, e.g. fluid power cylinder...
This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2. This part of ISO 3601 also defines and classifies surface imperfections on O-rings and...
Defines and assesses surface imperfections on elastomeric O-rings and specifies the maximum acceptable limits of those imperfections. Applies to O-ring cross sections up to and including 8 mm. Two quality grades, general purpose and special, are included.
The standard lays down the quality acceptance criteria for O-rings used in fluid systems the dimensions which are standardized in DS/ISO 3601-1. This part of DS/ISO 3601 defines and classifies surface imperfections on O-rings and specifies maximum acceptable limits for...
This part of ISO 3601 contains the material specification of a selection of standard elastomeric materials (rubber) for O-rings used in general industrial applications. It also indicates the ability of the materials to satisfy many of the requirements associated with fluid power...
This part of ISO 3601 specifies dimensions and tolerances for five types of anti-extrusion rings, which are also known as back-up rings: spiral type (T1); angle cut type (T2); solid type (T3); angle cut concave type (T4); solid concave type (T5). These anti-extrusion rings are...
This document provides common installation instructions for all connectors that have adjustable stud ends and O-ring sealing. Conformance with the requirements of this document will result in a considerable reduction of leaks in hydraulic systems
This part of ISO 8434 specifies the general and dimensional requirements for the design and performance of O-ring face seal connectors made of steel for tube outside diameters or hose inside diameters of 6 mm through 38 mm, inclusive. These connectors are for use in fluid power and...
This European standard specifies the dimensions of polymeric O-Ring gaskets for use with grooved flanges complying with EN 1092 for PN 10, PN 16, PN 25, PN 40. NOTE 1 Dimensions of other types of gaskets for use with flanges to EN 1092-1, EN 1092-2, EN 1092-3 and EN 1092-4 are given...
Requirements for couplings incorporating a toroidal sealing ring. The dimensions specified can be used with couplings complying with the requirements of BS 4368 Parts 1 and 3 or adaptors complying with the requirements of BS 5200.
ISO 3601-1:1988 specifies the inside diameters, cross-sections, tolerances and size identification code for O-rings used in fluid systems. The dimensions and tolerances specified in his part of ISO 3601 are suitable for any elastomeric material provided that suitable tooling is...