Introduction The purpose of this document is to provide information and guidance on the installation design of automatic shut-off valves (ASVs) or remote control valves (RCVs) in existing and new natural gas transmission pipelines. ASVs and RCVs are automated...
SCOPE & LIMITATIONS Selection of a leakage class is not restricted as to valve design, but acceptable values for various commercially available designs are suggested for each class under Section 4. This standard applies to control valve seat leak production testing and cannot...
This technical report applies to throttling control valves in closed loop control applications. The concept has some application to open loop control applications. It does not address control valves used in on-off control service. The...
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as ControlValve:1. ControlValve:1 provides programmatic control and status information for modulating water control valves or...
Scope and limitations This standard defines the testing and reporting of step response of control valves that are used in throttling closed loop control applications. A control valve consists of the complete, ready-to-use assembly of the control...
This Practice provides requirements for the specification and installation of remotely actuated on-off valves. This Practice describes the requirements for process application, valve and actuator selection, material selection, ancillary equipment, and testing of remotely...
This document applies to all pneumatically operated, automated rotary or reciprocating, on/off, or modulating valves. It also includes automation components (i.e. positioners, transducers, and solenoids) as applicable. It provides a methodology for standardizing the acquisition and...
This Practice describes guidelines and background information for the application of remotely activated on-off valves. This Practice includes process application, valve and actuator selection, material selection, ancillary equipment requirements, and testing of remotely...
This Practice describes the minimum general requirements for the control valve body construction, actuator, auxiliaries (e.g., positioner, limit switches, etc.), testing, inspection, and documentation. This Practice provides requirements for the format for providing data for each...
This specification is applicable to all valve springs, ready for installation, which are manufactured from alloy spring steel. Mission / Theme. Not applicable. Classification. Not applicable. Note: Nothing in the specification, however, supersedes applicable laws and regulations unless a...
This European Standard specifies the safety, design, construction and performance requirements and testing for automatic shut-off valves with or without modulating control functions (hereafter referred to as 'valves') for burners and appliances burning one or more...
This European Standard specifies the safety, design, construction and performance requirements and testing for automatic shut-off valves with or without modulating control functions (hereafter referred to as 'valves') for burners and appliances burning one or more...
IEC 61987-21:2015 provides a characterization for the integration of automated valves, including control valves, automated on/off-valves and process regulators, in the Common Data Dictionary (CDD); generic structures in conformance with IEC 61987-10 for Operating...
This Practice describes requirements for selection and sizing of pneumatically actuated control valves, including requirements for body, bonnet, trim, actuator, accessories, and noise considerations. This Practice does not cover requirements for motor-operated valves,...
This European Standard specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and...
This European Standard specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and...
This specification covers an outlet valve which has a plastic valve seat, cover and a rubber disk. The valve is a component of a chemical protective mask (see 6.1).
Commercialand industrial refrigeration systemsconsumea significant portion of U.S. electrical energy. In this research, advanced expansion valve and control algorithms are evaluated to quantify the potential energy savings due to improved system regulation and efficient start-up of...