ISO/IEC 29341-6-10

Information technology – UPnP Device Architecture – Part 6-10: Heating, Ventilation and Air Conditioning Device Control Protocol – Control Valve Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as ControlValve:1.

ControlValve:1 provides programmatic control and status information for modulating water control valves or modulating air dampers used in Heating Ventilation and Air-Conditioning (HVAC) applications.

ControlValve:1 enables the following functions:

• Analog (modulating) control of Control Valves and Air Dampers

ControlValve:1 does not address:

• On/Off control valves or dampers

• Fire or Smoke dampers

Document History

ISO/IEC 29341-6-10
November 1, 2008
Information technology – UPnP Device Architecture – Part 6-10: Heating, Ventilation and Air Conditioning Device Control Protocol – Control Valve Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as ControlValve:1. ControlValve:1 provides...

References

Advertisement