This part of IEC 60794-1 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. An objective of this document is to define...
This part of IEC 60794-1 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. An objective of this document is to define...
This part of IEC 60794-1 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. An objective of this document is to define...
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. The object of this standard is to define test...
This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions, cable design characteristics and test for OPPC (optical phase...
This part of IEC 60794 describes test procedures to be used in establishing uniform requirements for the geometrical, material, mechanical, environmental properties of optical fibre cable elements. This document applies to optical fibre cables for use with...
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. The object of this part of IEC 60794 is to...
This part of IEC 60794 describes test procedures to be used in establishing uniform requirements for the geometrical, material, mechanical, environmental properties of optical fibre cable elements. This document applies to optical fibre cables for use with...
This part of IEC 60794 describes test procedures to be used in establishing uniform requirements for the geometrical, material, mechanical, environmental properties of optical fibre cable elements. This document applies to optical fibre cables for use with...
This Supplement provides guidelines for establishing ITU-T L.100-series Recommendations on optical fibre cable. The Supplement covers roles and approaches on developing optical fibre cable Recommendations in ITU-T Study Group 15 under cooperation and harmonization with...
Specifies the electrical, mechanical and optical requirements and test methods for aerial optical cables including OPGW (optical ground wire), OPPC (optical phase conductor), MASS (metalic aerial self-supported cable), ADSS (all-dielectric self-supporting...
This part of IEC 60794 covers cable construction, test methods, optical, mechanical, environmental and electrical performance requiremtnes for aerial optical fibre cables and cable elements which are intended to be used along power lines (OCEPL) as a high...
This Recommendation: - refers to optical fibre cables with minimum visibility to be used for telecommunications access networks in the household living spaces of end users; - covers mechanical and environmental characteristics of optical fibre cable for in-home...
This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication equipment and devices employing similar techniques, in particular...
This part of IEC 60794 defines test procedures to be used in establishing uniform requirements for the environmental performance of • optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and • cables having a combination of...
This part of IEC 60794-4, which is a family specification, covers optical telecommunication cables, commonly with single-mode fibres1 used primarily in overhead power lines applications. The cables can also be used in other overhead utility networks, such as for telephony or TV...
This part of IEC 60794 covers cable construction, test methods, optical, mechanical, environmental and electrical performance requirements for aerial optical fibre cables and cable elements which are intended to be used along power lines (OCEPL) as a high...
This part of IEC 60794 covers cable construction, test methods, optical, mechanical, environmental and electrical performance requirements for aerial optical fibre cables and cable elements which are intended to be used along power lines (OCEPL) as a high...