The purpose of this Standard is to inform suppliers to Ford Motor Company, and Ford personnel, of restrictions pertaining to certain substances. By regulation or by Ford direction, these substances shall be restricted or excluded from parts, materials, equipment, packaging, office supplies,...
This document specifies the classification, requirements, test methods and inspection rules, as well as marking, packaging, shipping and storage requirements for multifunctional manipulators for deck operations (hereinafter referred to as "multifunctional manipulators"). It is applicable to...
This part of 82079 International Standard provides principles and general requirements for information for the use of products. Information for use is: • necessary for the safe use of a product; • helpful for the efficient and effective use of a product; and • often necessary to fulfil market,...
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity switches that sense the presence of objects and...
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the...
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity switches that sense the presence of objects and...
This part of 82079 International Standard provides principles and general requirements for information for the use of products. Information for use is: • necessary for the safe use of a product; • helpful for the efficient and effective use of a product; and • often necessary to fulfil market,...
This part of 82079 International Standard provides principles and general requirements for information for the use of products. Information for use is: • necessary for the safe use of a product; • helpful for the efficient and effective use of a product; and • often necessary to fulfil market,...
This part of 82079 International Standard provides principles and general requirements for information for the use of products. Information for use is: • necessary for the safe use of a product; • helpful for the efficient and effective use of a product; and • often necessary to fulfil market,...
This Defence Standard relates to the various types of flexible hose assemblies (FHA's) for use in platform and machinery systems of submarines. This standard covers the through life requirements of FHA's, from design, type testing, procurement, packaging, storage, installation,...
This part of IEC 60335 deals with the safety of electric HEAT PUMPS, including SANITARY HOT WATER HEAT PUMPS, AIR CONDITIONERS, and DEHUMIDIFIERS incorporating motor-compressors and HYDRONIC FAN COILS UNITS, their maximum RATED VOLTAGES being not more than 250 V for single phase appliances and 600...
1.1 This practice covers the use of FT-IR in monitoring additive depletion, contaminant buildup and base stock degradation in machinery lubricants, hydraulic fluids and other fluids used in normal machinery operation. Contaminants monitored include water, soot, ethylene glycol, fuels...
ISO 11111-1:2016 specifies safety requirements for frequently occurring hazards common to the types of textile machinery and the hazards of certain machine elements covered by ISO 11111‑2 to ISO 11111‑7. The standard series is complemented by the type C standards ISO 9902 (all parts) with...
The definitive industry reference on the paper and paperboard packaging sector. Now in a fully revised and updated second edition, this book discusses all the main types of packaging based on paper and paperboard. It considers the raw materials, the manufacture of paper and...
This document supports the interest of software users in receiving consistent, complete, accurate, and usable documentation and specifies processes for use in testing and reviewing of user documentation (Clause 6). It is not limited to the test and review stage of the lifecycle, but includes...
General This American National Standard specifies the safety requirements for the design, construction, installation, set-up, operation, maintenance, modification and decommissioning of integrated manufacturing systems. An integrated manufacturing system (IMS): a) incorporates two or more...