This document describes a recommended method for the interpolation of particle concentration and filter Beta Ratio data when results are not otherwise available at the desired particle sizes. It is applicable for assessing conformance with existing fluid cleanliness and filter Beta...
This document establishes methods to: - validate equipment used to prepare secondary calibration suspensions for automatic particle counters; - perform online secondary calibration of automatic particle counters; - match two or more online particle counters, i.e. to...
1.1 This test method covers the determination of particle concentration, particle size distribution, particle shape, and soot content for new and in-service oils used for lubrication and hydraulic systems by a direct imaging integrated tester. 1.1.1 The test method is...
1.1 This test method covers the determination of particle concentration, particle size distribution, particle shape, and soot content for new and in-service oils used for lubrication and hydraulic systems by a direct imaging integrated tester. 1.1.1 The test method is...
1.1 This test method covers the determination of particle concentration, particle size distribution, particle shape, and soot content for new and in-service oils used for lubrication and hydraulic systems by a direct imaging integrated tester. 1.1.1 The test method is...
This document explains the use of the two acceptable methods of reporting particle size, μm(c) and μm(b), that are defined in ISO 11171:2016. It also explains the reasons for the existence of two alternative size reporting methods and its implications with respect to particle...
1.1 This test method covers the determination of particle concentration and particle size distribution in new and in-service oils used for lubrication and hydraulic purposes. 1.2 Particles considered are in the range from 4 µm (c) to 200 µm (c) with the upper limit being...
1.1 This test method covers the determination of particle concentration and particle size distribution in new and in-service oils used for lubrication and hydraulic purposes. 1.2 Particles considered are in the range from 4 µm (c) to 200 µm (c) with the upper limit being...
This test method covers the determination of particle concentration, particle size distribution, particle shape, and soot content for new and in-service oils used for lubrication and hydraulic systems by a direct imaging integrated tester. The test method is applicable to...
This International Standard specifies an automatic particle counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous, single-phase liquids using an automatic particle counter (APC) that works on...
This International Standard specifies the NFC-SEC secure channel and shared secret services for NFCIP-1 and the PDUs and protocol for those services. NOTE This International Standard does not address application specific security mechanisms (as typically needed for smart card related use cases and...