This specification covers piston rings made from individual castings of cast iron.
Material Description. This standard specifies grey iron castings for piston ring uses used by GM Korea Company (hereinafter referred to as the "GM Korea").
This International Standard specifies the essential dimensional features of expander/segment oil-control rings, without providing a complete product description (because expander-spacer design varies from piston-ring manufacturer to piston-ring...
General-These specifications are in general use and have been adopted as an SAE Standard primarily for conventional automotive type engines. This category includes passenger car and light or medium duty truck, tractor, and industrial engines, as well as some compressors. For heavy duty gasoline and...
This specification covers piston rings made of centrifugally cast iron.
This specification covers a centrifugally-cast, alloyed iron in the form of piston rings.
This specification covers a centrifugally-cast, alloyed iron in the form of sleeves for the fabrication of piston rings.
This specification covers a centrifugally-cast, alloyed iron in the form of sleeves for the fabrication of piston rings.
This specification covers a centrifugally-cast, alloyed iron in the form of sleeves for the fabrication of piston rings.
1. SCOPE The material defined by this specification is an unalloyed gray cast iron.
This document defines the most commonly used terms for piston rings. These terms designate either types of piston rings or certain characteristics and phenomena of piston rings. The terms and definitions in this document apply to piston rings...
This document defines the measuring principles to be used for measuring piston rings; it applies to piston rings up to and including 200 mm diameter for reciprocating internal combustion engines. This document can be used for piston rings for compressors...
Differences, where they exist, are shown in Appendix A with associated rationale. This SAE Standard defines the most commonly used terms for piston rings. These terms designate either types of piston rings or certain characteristics and phenomena of piston...
This SAE Standard specifies the general characteristics of piston rings and individual dimensional criteria, which are specified as appropriate in the documents in Section 2. This document also provides a system for coding, designation, and marking of piston rings. This...
This SAE Standard establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and the stresses that these materials are capable of withstanding. This document applies to the manufacture of piston rings up to and...
This part of ISO 6621 classifies materials intended for the manufacture of piston rings, based on their mechanical properties and the stresses the materials are capable of withstanding. This part of ISO 6621 is applicable to piston rings for reciprocating internal...
This specification covers piston rings made from individual castings of cast iron.
This specification covers piston rings made of centrifugally-cast, alloyed iron.