loading
DS/ISO 7285 - Pneumatic cylinders for mechanized multiple spot welding
June 22, 2020 - DS

Contains the requirements of the geometrical and mechanical characteristics of pneumatic cylinders used for multiple spot welding machines and their manufacturing, delivery and test specifications.

JIS B 8368 - Pneumatic Cylinders
January 1, 1999 - JSA
A description is not available for this item.
KS B 6373 - PNEUMATIC CYLINDERS
KSA
A description is not available for this item.
DS/EN ISO 7285 - Pneumatic cylinders for mechanized multiple spot welding (ISO 7285:1995)
January 18, 2021 - DS

This International Standard specifies the requirements of the geometrical and mechanical characteristics of pneumatic cylinders used for multiple spot welding machines and their manufacturing, delivery and test specifications. These cylinders for a nominal air pressure of 1 MPa...

AWWA C541 - Hydraulic and Pneumatic Cylinder and Vane-Type Actuators for Valves and Slide Gates
January 16, 2016 - AWWA

This standard describes hydraulic and pneumatic linear and quarter-turn actuators for operation of valves and slide gates in utility systems. Actuator types. Actuators described in this standard consist of the following types (Figure 1): 1. Linear actuators producing a linear (push-pull)...

BS EN ISO 7285 - Pneumatic cylinders for mechanized multiple spot welding
January 31, 2021 - BSI
A description is not available for this item.
ISO 7285 - Pneumatic Cylinders for Mechanized Multiple Spot Welding
January 1, 1995 - ISO
A description is not available for this item.
SEMI F4 - SPECIFICATION FOR PNEUMATICALLY ACTUATED CYLINDER VALVES
SEMI
A description is not available for this item.
BS 4862-1 - Mounting Dimensions of Single Rod Double Acting 10 Bar Pneumatic Cylinders Part 1: Cylinders up to 25 mm Bore
February 28, 1983 - BSI

Specifies interchangeability dimensions for four mounting styles of cylinder with bores in the range 8 mm to 25 mm.

MIL-C-8838 - CYLINDER, PNEUMATIC ACTUATING, AIRCRAFT UTILITY SYSTEM
NPFC
A description is not available for this item.
ISO 8140 - Pneumatic fluid power - Cylinders, 1 000 kPa (10 bar) series - Mounting dimensions of rod-end clevises
September 1, 2018 - ISO

This document specifies the mounting dimensions required for interchangeability of rod-end clevises of pneumatic cylinders. The rod-end clevises have been designed specifically for use with 1 000 kPa [10 bar1)] series cylinders manufactured in accordance with ISO 6432 and ISO...

ANSI B93.88 - PNEUMATIC FLUID POWER-SYSTEMS-CYLINDER BARRELS
(NFPA)
A description is not available for this item.
BS 4862-2 - Mounting Dimensions of Single Rod Double Acting 10 Bar Pneumatic Cylinders Part 2: Cylinders 32 mm Bore and Over, with Detachable Mountings
February 28, 1983 - BSI

Specifies interchangeability dimensions for seven mounting styles of cylinder with bores in the range 32 mm to 320 mm for operation at ambient temperatures of -20°C to 70°C.

ISO 8139 - Pneumatic fluid power - Cylinders, 1 000 kPa (10 bar) series - Mounting dimensions of rod-end spherical eyes
September 1, 2018 - ISO

This document specifies the mounting dimensions required for interchangeability of rod-end spherical eyes of pneumatic cylinders. The rod-end spherical eyes have been designed specifically for use with 1 000 kPa [10 bar1)] series cylinders manufactured in accordance with ISO...

DIN ISO 8139 - Pneumatic fluid power - Cylinders, 1 000 kPa (10 bar) series - Mounting dimensions of rod-end spherical eyes (ISO 8139:2009)
January 1, 2011 - DIN

This International Standard specifies the mounting dimensions required for interchangeability of rod-end spherical eyes of pneumatic cylinders. The rod-end spherical eyes have been designed specifically for use with 1 000 kPa [10 bar 1 )] series cylinders manufactured in...

ISO 15552 - Pneumatic fluid power - Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm - Basic, mounting and accessories dimensions
April 1, 2018 - ISO

This document establishes a metric series of basic, mounting and accessories dimensions as required for interchangeability of single or double rod pneumatic cylinders with or without provision for magnetic sensors for a maximum rated pressure of 1000 kPa (10 bar). It applies to...

ISO 19973-3 - Pneumatic fluid power - Assessment of component reliability by testing - Part 3: Cylinders with piston rod
September 1, 2015 - ISO

This part of ISO 19973 provides test procedures for assessing the reliability of pneumatic cylinders with piston rod, both single-acting and double-acting, by testing and the methods of reporting the results of testing. General test conditions and the calculation method are provided...

Advertisement