This part of IEC 61076 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall dimensions, interface dimensions, technical...
This part of IEC 61076 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall dimensions, interface dimensions, technical...
This part of IEC 61076 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall dimensions, interface dimensions, technical...
This part of IEC 61076 describes circular connectors with M8 screw locking typically used for data and power transmissions in industrial applications. These connectors consist of fixed and free connectors that are either rewireable or non-rewireable. Data transmission performance is for Category 5...
This part of IEC 60404 defines the grades of electrical steel strip and sheet with specified mechanical properties and magnetic polarization. In particular, it gives general requirements, mechanical properties, magnetic polarization, geometric characteristics, tolerances and technological...
This specification covers high-strength low-alloy structural steel plate used for tubular structures and poles. This steel has atmospheric corrosion resistance so it can be used bare or unpainted for many applications. The materials shall be made by fine grain practice, normal furnishing in...
ABSTRACT There are an estimated 900,000 electric utility steel transmission and distribution structures in North America alone. The majority of these structures were installed between 1950 and 1990. These structures are now an average of about 45 years of age. The age of these structures dictates...
This document applies to plugs and receptacles for single or multiple pole connecting devices used for aeronautical ground lighting applications. Additional requirements and usage of connecting devices are given in different parts of IEC 61820 series. Connecting devices complying with this...
This SAE Standard establishes the minimum construction and performance requirements for a 15 pole connector between towing vehicles and trailers, for trucks, trailers, and dollies, for 12 VDC nominal applications in conjunction with SAE J2742. The connector accommodates both power and ISO...
Scope. This specification covers the requirements and test procedures for single and multipole, trip-free, unsealed, magnetic circuit breakers with current ratings of 0.2 amperes to 100 amperes inclusive, up to and including 240 volts, 400 Hertz, 480 volts, 60 Hertz alternating current (ac) and 125...
This document specifies dimensional characteristics, contact allocation, tests and requirements of 7-pole connectors for electrical connections of electronically monitored charging systems of towing and towed vehicles. The electronic monitoring system is designed to detect 12 V and 24 V...
This SAE Recommended Practice provides test procedures, requirements, and guidelines for side turn signal lamps intended for use on vehicles 12 m or more in overall length, except pole trailers. Side turn signal lamps conforming to the requirements of this document may be used on other large...