This Standard specifies requirements for profile steel reinforced polyethylene (SRPE) sewer pipe and fittings for storm sewer, and other gravity-flow applications. Profile wall pipe in this Standard includes open profile pipe of helical construction, with a smooth...
This standard describes the materials and application requirements for factoryapplied, fusion-bonded polyethylene (FBPE) coating to the exterior of steel water pipes and fittings. Maximum temperatures. AWWA steel pipe coating standards are written for and based on the...
This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced corrugated polyethylene (PE) piping systems. The steel reinforced...
This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced corrugated polyethylene (PE) piping systems. The steel reinforced...
This specification covers the requirements and methods of tests for steel-reinforced polyethylene (SRPE) corrugated pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes of 300 to 1800 mm (12 to 72 in.) are included. Materials,...
This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced corrugated polyethylene (PE) piping systems. The steel reinforced...
This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced corrugated polyethylene (PE) piping systems. The steel reinforced...
This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced corrugated polyethylene (PE) piping systems of nominal sizes 8 in. (200 mm), through 80...
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced corrugated polyethylene (PE) piping systems of nominal sizes 8 in. (200 mm),...
This specification covers the requirements and methods of tests for steel-reinforced polyethylene (PE) ribbed pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes of 300 to 1500 mm (12 to 60 in.) are included. Materials,...
This specification covers the requirements and methods of tests for steel-reinforced polyethylene (PE) ribbed pipe, couplings, and fittings for use in surface and subsurface drainage applications. Note 1-This specification is an extension of M 335, but covering larger...
This specification covers the requirements and methods of tests for steel-reinforced polyethylene (PE) ribbed pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes of 300 to 1500 mm (12 to 60 in.) are included. Materials,...
1.1 This specification covers composite ribbed steel pipe, precoated and polyethylene lined intended for use for gravity flow sanitary sewers, storm sewers, and other special applications such as water transmission pipe, rehabilitation pipe, slip line pipe,...
This specification covers composite ribbed steel pipe, precoated and polyethylene lined intended for use for gravity flow sanitary sewers, storm sewers, and other special applications such as water transmission pipe, rehabilitation pipe, slip line pipe, and...
1.1 This specification covers composite ribbed steel pipe, precoated and polyethylene lined intended for use for gravity flow sanitary sewers, storm sewers, and other special applications such as water transmission pipe, rehabilitation pipe, slip line pipe,...
1.1 This specification covers composite ribbed steel pipe, precoated and polyethylene lined intended for use for gravity flow sanitary sewers, storm sewers, and other special applications such as water transmission pipe, rehabilitation pipe, slip line pipe,...
1.1 This specification covers composite ribbed steel pipe, precoated and polyethylene lined intended for use for gravity flow sanitary sewers, storm sewers, and other special applications such as water transmission pipe, rehabilitation pipe, slip line pipe,...
1.1 This specification covers composite ribbed steel pipe, precoated and polyethylene lined intended for use for gravity flow sanitary sewers, storm sewers, and other special applications such as water transmission pipe, rehabilitation pipe, slip line pipe,...
Application: Blow moulding type for manufacturing technical parts with high impact strength also at low temperatures, e.g. tank-fuel.
Application: Injection and extrusion moulding type for manufacturing technical parts requiring good stiffness and high stress crack resistance e. g. cover - bow den cable.