1.1 This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single-ply roofing membrane exposed to the weather. The sheet shall be reinforced with fabric. 1.2 In-place roof system design criteria, such as fire resistance,...
1.1 This specification covers (1) inorganic fiber-reinforced organic felt underlayment, and (2) inorganic fiber-based felt for use as underlayment with steep-slope roofing products. The intent of this specification is to provide criteria for producing and evaluating underlayments with a...
5.1 The solar reflectance of a building envelope surface affects surface temperature and near-surface ambient air temperature. Surfaces with low solar reflectance absorb a high fraction of the incoming solar energy. Sunlight absorbed by a roof or by other building envelope surfaces can be conducted...
1.1 This specification covers wax-modified asphaltic products intended for use in built-up roof construction, construction of bituminous vapor retarder systems, adhering fleece-backed single-ply roof membranes, and adhering insulation boards used in various types of roof systems. The specification...
1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and asphalt surfaces. 1.2 The values stated in either SI units or inch-pound units are to be...
1.1 This practice is a guide for removing test specimens from existing built-up roofing systems in the field and for determining the approximate quantities of the components of that specimen (Note 1). Components determined may be: 1.1.1 Insulation components when they are part of the roof...
3.1 This test method offers a means of evaluating the adhesive properties of asphalt roofing cements used to repair roofs under adverse conditions. Weathered roof surfaces are easily coated with asphalt roofing cements when they are dry, however when wet or during a rain, asphalt...
012560-000000-000000
3.1 Asphalt-based, solvent-type, fibered or nonfibered, aluminum-pigmented roof coatings are used as a protective coating for solar reflection to prolong the life of roofing materials or where decorative qualities are desired. 3.2 Suitable application of aluminum-pigmented asphalt roof...
5.1 Roofing and waterproofing materials and systems undergo changes in physical properties as a result of being subjected to heat. They also undergo changes in physical properties as they age in service. Since service conditions vary widely, any relationship between changes observed in this...
4.1 This test method measures the resistance to physical breakdown in handling of built-up roofing aggregates.
This specification covers prefabricated, self-adhesive, polyester fabric reinforced, polymer-modified asphalt surfaced roll roofing products, with granule surfacing, designed for steep slope applications. These products use polymer modifiers in their top and bottom coatings and have an...
This specification covers prefabricated, self-adhesive, glass fiber fabric reinforced, polymer-modified asphalt roll roofing, with granule surfacing, designed for steep slope applications. These products use polymer modifiers in their top and bottom coatings and have an adhesive bottom layer...
1.1 This specification covers coal tar adhesive with or without polymer modification suitable for brush, spray, squeegee, and trowel application to coal tar built-up and coal tar modified bitumen membrane roofings and flashings. 1.2 The values stated in either SI units or inch-pound units...
1.1 This specification covers four types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems, and for adhering insulation boards used in various types of roof systems. The specification is...
1.1 This specification covers re-refined engine oil bottoms, also known as vacuum tower asphalt extender, that may be used in formulating asphalt for pavement construction and roofing. This specification has been developed specifically for these two categories of product and is not intended...