This specification covers UNS N083672 welded tube for general corrosion applications. This specification covers outside diameter and nominal wall tube. The tube sizes covered by this specification are 1⁄8 to 5 in. (3.2 to 127 mm) in outside diameter and 0.015 to 0.320 in. (0.38...
The design rules are applicable to tubes for welding, e.g. according to DIN 2605 and bent tubes. The design rules take account [1] of the fact that in the case of loading of a tube bend due to internal pressure higher stresses occur on the inside of the bend and lower stresses...
This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N06975, UNS N08320, UNS N06985, UNS N06002, UNS N06022, UNS N06030, UNS N06035,...
This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...
This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2 as shown in Table 1. Pipe and tube shall be supplied in the cold worked or cold worked and precipitations...
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS N06975, UNS N06002, UNS N06985, UNS N06022, UNS N06035, UNS N06044, UNS N08135, UNS N06255,...
This specification covers iron-nickel-chromium
This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...
This European standard specifies the ring hydraulic pressure test for metallic tubes. It is generally applied to tubes with an outside diameter generally greater than 120 mm and outside diameter to thickness ratio not less than 20.
1.1 This specification covers UNS N08367 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The tube sizes covered by this specification are 1/8 to 5 in. (3.2 to 127 mm) in outside diameter and 0.015 to 0...
This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any...
This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...
5.1 APR technology is used for detection, location and identification of internal diameter (ID) flaws-indications and blockages in tube bundles. 5.2 Reliable and accurate examination of tube bundles is of great importance in different industries. On-time detection of flaws reduces a...
This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...
1.1 This specification covers Copper UNS No. C12200 seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any...
1.1 This specification covers Copper UNS No. C12200 seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any...
This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...
This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...
This specification covers seamless round and rectangular including square copper alloy tube in straight lengths. The tempers of drawn tube shall be designated as light-drawn, drawn, and hard-drawn. Light-drawn temper shall be used only when a tube of some stiffness but yet...
1.1 This specification covers UNS N083672 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The tube sizes covered by this specification are 1/8 to 5 in. (3.2 to 127 mm) in outside diameter and 0.015 to 0...