ASTM B622
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
| Organization: | ASTM |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS N06975, UNS N06002, UNS N06985, UNS N06022, UNS N06035, UNS N06044, UNS N08135, UNS N06255, UNS N06058, UNS N06059, UNS N06200, UNS N10362, UNS N06030, UNS N08031, UNS N08034, UNS R30556, UNS N08535, UNS N06250, UNS N06060, UNS N06230, UNS N06686, UNS N10629, UNS N06210, UNS N10624, and UNS R20033)3 as shown in Table 1.
Pipe and tube shall be supplied in the solution annealed and descaled condition. When atmosphere control is used, descaling is not necessary.
This specification is limited to tubes up to and including 3.5 in. (88.9 mm) outside diameter.
The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.
This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
2 For ASME Boiler and Pressure Vessel Code applications see related Specification SB-622 in Section II of that Code.
3 Designation established in accordance with Practice E527 and SAE J1086, Practice for Numbering Metals and Alloys (UNS).
*A Summary of Changes section appears at the end of this standard
Document History