ASTM B622

Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube

inactive
Buy Now
Organization: ASTM
Publication Date: 1 October 2004
Status: inactive
Page Count: 6
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This specification(Footnote 2) covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS N06975, UNS N06002, UNS N06985, UNS N06022, UNS N06035, UNS N08135, UNS N06255, UNS N06058, UNS N06059, UNS N06200, UNS N06030, UNS N08031, UNS R30556, UNS N08535, UNS N06250, UNS N06060, UNS N06230, UNS N06686, UNS N10629, UNS N06210, UNS N10624, and UNS R20033)(Footnote *) as shown in Table 1.

Pipe and tube shall be supplied in the solution annealed and descaled condition. When atmosphere control is used, descaling is not necessary.

The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

This specification is limited to tubes up to and including 3.5 in. (88.9 mm) outside diameter.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Footnote 2 - For ASME Boiler and Pressure Vessel Code applications see related Specification SB-622 in Section II of that Code.

Footnote * - New designation established in accordance with ASTM E 527 and SAE J1086, Practice for Numbering Metals and Alloys (UNS).

Document History

December 1, 2023
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys. covers seamless pipe and tube of nickel and nickel-cobalt alloys. Alloys that can currently be certified to this...
November 1, 2017
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS...
July 1, 2017
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS...
June 1, 2017
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS...
October 1, 2015
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS...
October 1, 2015
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification2covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS...
December 15, 2010
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS...
December 15, 2010
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS...
June 1, 2006
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS...
ASTM B622
October 1, 2004
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
This specification(Footnote 2) covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS...
February 1, 2004
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
(Footnote *) This specification(Footnote 2) covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS...
May 10, 2000
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1. Scope 1.1 This specification covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS...
October 10, 1999
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1. Scope 1.1 This specification covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS...
May 10, 1999
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
A description is not available for this item.
October 10, 1998
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
A description is not available for this item.
April 10, 1997
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
A description is not available for this item.
October 10, 1995
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
A description is not available for this item.
August 15, 1994
STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL-COBALT ALLOY PIPE AND TUBE
A description is not available for this item.
June 15, 1994
STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL-COBALT ALLOY PIPE AND TUBE
A description is not available for this item.
March 15, 1994
STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL-COBALT ALLOY PIPE AND TUBE
A description is not available for this item.
February 15, 1993
STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL-COBALT ALLOY PIPE AND TUBE
A description is not available for this item.
August 15, 1992
STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL-COBALT ALLOY PIPE AND TUBE
A description is not available for this item.
February 22, 1991
STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL-COBALT ALLOY PIPE AND TUBE
A description is not available for this item.
September 25, 1987
STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL-COBALT ALLOY PIPE AND TUBE
A description is not available for this item.
February 27, 1987
STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL-COBALT ALLOY PIPE AND TUBE
A description is not available for this item.

References

Advertisement